- Factory Pack QuantityFactory Pack Quantity
- Product Type
- Subcategory
- Brand
- Manufacturer
- Product Category
- Series
- Sensor Type
- RoHS
- Accuracy
- Response Time
- Packaging
Attribute column
Manufacturer
VACUUMSCHMELZE Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Brand | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | Subcategory | Voltage - Supply | Current Rating | Frequency | Output | Current - Supply (Max) | Output Type | Operating Supply Voltage | Contact Style | Number of Channels | ELV | Polarization | Wire/Cable Type | Cable Length | Core Size | Accuracy | Response Time | Product Type | Wire/Cable Diameter | Operating Temperature Range | Sensor Type | Linearity | Frequency Range | Sensitivity | Insertion Loss (dB) | Isolation Voltage | Mode | Wire/Cable Color | For Measuring | Return Loss | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60404-N4646-X950 Vacuumschmelze | 133 |
| - | - | - | - | - | - | - | 80 | - | + 85 C | - | - 40 C | - | - | - | Details | VITROPERM | 1.132118 oz | - | Bulk | T60404 | - | - | AC/DC Differential Current Sensor | - | - | - | - | - | - | 50 A | - | - | - | Analog - Voltage | 5 V | - | - | - | - | - | - | 7.7 mm X 12.3 mm | 1.5 % | 35 us | - | - | - 40 C to + 85 C | Closed Loop | - | 0 kHz to 10 kHz | - | - | - | - | - | - | - | - | 25.8 mm | 41.75 mm | 19.2 mm | - | ||
![]() T60404N4644X054 VACUUMSCHMELZE | 157 |
| - | - | Chassis Mount | Module, Single Pass Through | - | Vacuumschmelze | 700A | 18 | Vacuumschmelze | + 70 C | VACUUMSCHMELZE | - 40 C | Box | 4644-X054 | Active | Compliant | - | 9.538996 oz | -40°C ~ 70°C (TA) | Tray | - | - | - | Current Sense Module | - | - | - | - | Sensors | 14.75V ~ 15.25V | 700 A | DC ~ 50kHz | Ratiometric, Current | 45mA | 233 mA | 15 V | - | 1 | - | Unidirectional | - | - | 13 mm X 30 mm | ±0.5% | 1μs | Current Sensors | - | - | - | ±0.1% | DC to 50 kHz | - | - | 1.7 kV | - | - | - | - | Industrial Current Sensors | 56 mm | 56 mm | 46 mm | - | ||
![]() T60404N4644X052 VACUUMSCHMELZE | 102 |
| - | - | Chassis Mount | Module, Single Pass Through | - | Vacuumschmelze | 500A | 18 | Vacuumschmelze | + 70 C | VACUUMSCHMELZE | - 40 C | Box | - | Active | Details | - | 4.409245 oz | -40°C ~ 70°C (TA) | Tray | - | - | - | Current Sense Module | - | - | - | - | Sensors | 14.75V ~ 15.25V | 500 A | DC ~ 50kHz | Ratiometric, Current | 35mA | 250 mA | 12 V, 15 V | - | 1 | - | Unidirectional | - | - | 13 mm X 30 mm | ±0.5% | - | Current Sensors | - | - | - | ±0.1% | DC to 50 kHz | - | - | 1400 V | - | - | - | - | Industrial Current Sensors | 56 mm | 56 mm | 46 mm | - | ||
![]() T60404-M4645-X600 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 120 | - | + 85 C | - | - 40 C | - | - | - | Details | VITROPERM | - | - | Bulk | T60404 | - | - | Current Sense Module | 85 °C | -40 °C | - | - | - | - | 50 A | - | - | - | Analog - Current | 300 V | - | - | - | - | - | - | - | 0.5 % | 300 ns | - | - | - 40 C to + 85 C | Closed Loop | - | DC to 100 kHz | - | - | - | - | - | - | - | - | 24 mm | 22.2 mm | 14 mm | - | ||
![]() T60404-M4645-X060 Vacuumschmelze | 2551 |
| - | - | - | - | - | - | - | 60 | - | + 85 C | VACUUMSCHMELZE | - 40 C | Bulk | - | Active | Details | VITROPERM | - | - | Bulk | T60404 | - | - | Current Sense Module | - | - | - | - | - | - | 100 A | - | - | - | Analog - Current | - | - | - | - | - | - | - | - | 0.5 % | 0.1 us | - | - | - | Closed Loop | - | DC to 100 kHz | - | - | - | - | - | - | - | - | 31 mm | 40.5 mm | 22.5 mm | - | ||
![]() T60404N4644X053 VACUUMSCHMELZE | 113 |
| - | - | Chassis Mount | Module, Single Pass Through | - | Vacuumschmelze | 500A | 1 | Vacuumschmelze | + 70 C | VACUUMSCHMELZE | - 40 C | Box | 4644-X053 | Active | Compliant | - | 7 oz | -40°C ~ 70°C (TA) | Tray | - | - | - | Current Sense Module | - | - | - | - | Sensors | 14.75V ~ 15.25V | 500 A | DC ~ 50kHz | Ratiometric, Current | 35mA | 250 mA | 15 V | - | 1 | - | Unidirectional | - | - | 13 mm X 30 mm | ±0.5% | 3μs | Current Sensors | - | - | - | ±0.1% | DC to 50 kHz | - | - | 1.7 kV | - | - | - | - | Industrial Current Sensors | 56 mm | 56 mm | 46 mm | - | ||
![]() T60404N4646X101 VACUUMSCHMELZE | 1650 |
| - | - | Through Hole | Module, Single Pass Through | - | Vacuumschmelze | 100A | 120 | Vacuumschmelze | + 85 C | VACUUMSCHMELZE | - 40 C | Box | 4646-X101 | Active | Details | - | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | - | - | Sensors | ±11.4V ~ 15.75V | 100 A | DC ~ 200kHz | Ratiometric, Current | 18mA | Analog - Current | 15 V | - | 1 | - | Unidirectional | - | - | 8.5 mm X 12.7 mm | ±0.5% | 1μs | Current Sensors | - | - 40 C to + 85 C | Closed Loop | ±0.1% | DC to 200 kHz | - | - | - | - | - | AC/DC | - | Board Mount Current Sensors | 27.6 mm | 36.5 mm | 14.3 mm | - | ||
![]() T60404-P4640-X100 Vacuumschmelze | 27 |
| - | - | - | - | - | - | - | 8 | - | + 85 C | - | - 40 C | - | - | - | Details | - | - | - | Tray | T60404 | - | - | - | - | - | - | - | - | - | 1 kA | - | - | - | 200 mA | 15 V | - | - | - | - | - | - | 40.5 mm X 40.5 mm | 0.4 % | 1 us | - | - | - | Closed Loop | - | DC to 100 kHz | - | - | - | - | - | - | - | - | 95 mm | 110 mm | 34 mm | - | ||
![]() T60404-N4646-X460 Vacuumschmelze | 27 |
| - | - | - | - | - | - | - | 120 | - | + 85 C | - | - 40 C | - | - | - | Details | VITROPERM | - | - | Bulk | T60404 | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | Analog - Voltage | 5 V | - | - | - | - | - | - | - | 0.7 % | 500 ns | - | - | - 40 C to + 85 C | Closed Loop | - | DC to 100 kHz | - | - | - | - | - | - | - | - | 21 mm | 33.25 mm | 14.45 mm | - | ||
![]() T60404-N4646-X112 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 75 | - | + 85 C | - | - 40 C | - | - | - | Details | VITROPERM | - | - | Bulk | T60404 | - | - | - | - | - | - | - | - | - | 100 A | - | - | - | Analog - Current | 15 V | - | - | - | - | - | - | - | 0.5 % | 1 us | - | - | - 40 C to + 85 C | Closed Loop | - | DC to 200 kHz | - | - | - | - | - | - | - | - | 27.6 mm | 36.5 mm | 14.3 mm | - | ||
![]() T60404-M4645-X160 Vacuumschmelze | In Stock | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | Details | VITROPERM | - | - | Bulk | T60404 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Closed Loop | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60404N4646X976 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 1000 | Vacuumschmelze | - | - | - | - | - | - | - | - | - | - | - | T60404 | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() T60404N4648X053 VACUUMSCHMELZE | In Stock | - | - | - | - | - | 30 | Vacuumschmelze | - | 500 | Vacuumschmelze | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | Crimp | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | Discrete | 127 mm | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | No | ||
![]() T60405S6123X005 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 2500 | Vacuumschmelze | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Male | Sensors | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() T60404N4648X054 VACUUMSCHMELZE | In Stock | - | - | Cable | - | - | - | Vacuumschmelze | - | 500 | Vacuumschmelze | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | Duplex LC, Duplex SC | - | - | - | Blue | - | Sensors | - | - | - | - | - | - | - | - | - | Compliant | - | Twin Zip | 29 m | - | - | - | Current Sensors | 2 mm | - | - | - | - | - | 0.5 dB | - | Multimode | Blue | - | 0 dB | Board Mount Current Sensors | - | 29 m | - | No | ||
![]() T60404P4640X156 VACUUMSCHMELZE | In Stock | - | - | Cable | - | - | - | Vacuumschmelze | - | 250 | Vacuumschmelze | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Yellow | - | Sensors | - | - | - | - | - | - | - | - | - | Compliant | - | Twin Zip | - | - | - | - | Current Sensors | 1.8 mm | - | - | - | - | - | 0.5 dB | - | Multimode | Orange | - | 20 dB | Board Mount Current Sensors | - | 32 m | - | - | ||
![]() T60404N4641X901 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 500 | Vacuumschmelze | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() T60404N4646P951 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 1000 | Vacuumschmelze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() T60404N4647P981 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 500 | Vacuumschmelze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - | ||
![]() T60404N4647X263 VACUUMSCHMELZE | In Stock | - | - | - | - | - | - | Vacuumschmelze | - | 1000 | Vacuumschmelze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sensors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount Current Sensors | - | - | - | - |