- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Packaging
- Tradename
- Inductance
- Length
- Product
- Width
- Height
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
VACUUMSCHMELZE Pulse Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Primary Voltage Rating | RoHS | Tradename | Unit Weight | Voltage Time - Et | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | Termination Style | Approval Agency | Physical Dimension | Inductance | Operating Temperature Range | Transformer Type | Turns Ratio - Primary:Secondary | Product | ET (Volt-Time) | ET Product-Min | Turns Ratio | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T60403-D4097-X052 Vacuumschmelze | 10 |
| - | - | - | - | 600 | - | - | - | - | Details | VITROPERM | 0.201062 oz | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-F4185-X040 Vacuumschmelze | 21 |
| - | - | - | - | 168 | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60402-C4615-X065 Vacuumschmelze | In Stock | - | - | - | - | - | 147 | + 105 C | - 40 C | Through Hole | 1.2 kV | Details | VITROPERM | 0.445595 oz | 340 V us | - | Bulk | T60402 | - | - | - | - | - | Through Hole | - | - | 14.4 mH | - 40 C to + 105 C | - | - | Gate Drive Transformer | - | - | 2.9:1:1 | 20 mm | - | 22.5 mm | 22.5 mm | - | ||
![]() T60403-D4097-X051 Vacuumschmelze | 21 |
| - | - | - | - | 600 | - | - | - | - | Details | VITROPERM | 0.295727 oz | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-D4097-X059 Vacuumschmelze | In Stock | - | - | - | - | - | 600 | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-F4185-X016 Vacuumschmelze | In Stock | - | - | - | - | - | 126 | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403-F4099-X010 Vacuumschmelze | In Stock | - | - | - | - | - | 715 | - | - | - | - | Details | VITROPERM | - | - | - | Bulk | T60403 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T60403D4097X055 VAC Magnetics LLC | 4250 |
| Datasheet | 15 Weeks | Through Hole | NO | - | - | - | - | - | - | - | - | - | -40°C~85°C | - | - | 0.654Lx0.583W 16.60mmx14.80mm | Active | 1 (Unlimited) | EAR99 | TRIGGERING | - | IEC; UL; VDE | 16.6mm x 14.8mm x 13.5mm | 6.5mH | - | DATACOM TRANSFORMER | 1:1:1 | - | 200VμS | 200 V-us | - | - | 0.532 13.50mm | 16.6mm | 14.8mm | ROHS3 Compliant |