- Mfr
- Package
- Product Status
- Series
- Package / Case
- Supplier Device Package
- Mounting Type
- Programmable Type
- Voltage-Input
- JESD-30 Code
- Number of Terminals
- Output Function
Attribute column
Manufacturer
Vantis Embedded - PLDs (Programmable Logic Device)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Number of I/O Lines | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Power Supplies | Temperature Grade | Propagation Delay | Architecture | Number of Inputs | Organization | Programmable Logic Type | Output Function | Number of Macro Cells | JTAG BST | Number of Dedicated Inputs | In-System Programmable | Number of Product Terms | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PALCE16V8H-10PC Vantis Corporation | In Stock | - | Datasheet | NO | 20 | 71.4 MHz | VANTIS CORP | 8 | - | 70 °C | PLASTIC/EPOXY | - | - | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | DUAL | THROUGH-HOLE | - | - | unknown | R-PDIP-T20 | - | Not Qualified | - | COMMERCIAL | 10 ns | - | - | 10 DEDICATED INPUTS, 8 I/O | EE PLD | MACROCELL | - | - | 10 | - | - | - | ||
![]() M4-64/32-15VC48 Vantis Corporation | In Stock | - | Datasheet | YES | 48 | 37 MHz | VANTIS CORP | 32 | - | 70 °C | PLASTIC/EPOXY | QFP | - | QFP48,.35SQ,20 | SQUARE | FLATPACK | Transferred | No | 5.25 V | 4.75 V | 5 V | e0 | Tin/Lead (Sn/Pb) | 64 MACROCELLS; 2 EXTERNAL CLOCKS; SHARED INPUT/CLOCK; PROGRAMMABLE POLARITY | - | QUAD | GULL WING | - | 0.5 mm | unknown | S-PQFP-G48 | - | Not Qualified | - | COMMERCIAL | 15 ns | - | - | 0 DEDICATED INPUTS, 32 I/O | EE PLD | MACROCELL | 64 | YES | - | YES | - | - | ||
![]() PALCE610H-15PC Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 76.1 MHz | VANTIS CORP | 16 | - | 70 °C | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | 16 | Not Qualified | - | COMMERCIAL | 15 ns | PAL-TYPE | 20 | 4 DEDICATED INPUTS, 16 I/O | EE PLD | MACROCELL | - | - | 4 | - | 160 | - | ||
![]() PALCE22V10H-15PC/5 Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 58.8 MHz | VANTIS CORP | 10 | - | 70 °C | PLASTIC/EPOXY | DIP | - | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | - | 5 V | e0 | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T24 | 10 | Not Qualified | - | COMMERCIAL | 15 ns | PAL-TYPE | 22 | 12 DEDICATED INPUTS, 10 I/O | EE PLD | MACROCELL | - | - | 12 | - | 132 | - | ||
![]() PALCE16V8H-7JC/4 Vantis Corporation | In Stock | - | Datasheet | YES | 20 | 125 MHz | VANTIS CORP | 8 | - | 70 °C | PLASTIC/EPOXY | - | , | - | SQUARE | CHIP CARRIER | Obsolete | - | - | - | 5 V | - | - | - | - | QUAD | J BEND | - | - | unknown | S-PQCC-J20 | - | Not Qualified | - | COMMERCIAL | 7.5 ns | - | - | 10 DEDICATED INPUTS, 8 I/O | EE PLD | MACROCELL | - | - | 10 | - | - | - | ||
![]() PAL16R6B-2CJ Vantis Corporation | In Stock | - | Datasheet | NO | 20 | 25 MHz | VANTIS CORP | - | - | 70 °C | CERAMIC | DIP | - | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | No | - | - | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T20 | 6 | Not Qualified | - | COMMERCIAL | 25 ns | PAL-TYPE | 10 | - | OT PLD | REGISTERED | - | - | - | - | 64 | - | ||
![]() PALCE22V10H-10PC/4 Vantis Corporation | In Stock | - | Datasheet | NO | 24 | 110 MHz | VANTIS CORP | 10 | - | 70 °C | PLASTIC/EPOXY | - | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 5 V | - | - | - | - | DUAL | THROUGH-HOLE | - | - | unknown | R-PDIP-T24 | - | Not Qualified | - | COMMERCIAL | 10 ns | - | - | 12 DEDICATED INPUTS, 10 I/O | EE PLD | MACROCELL | - | - | 12 | - | - | - | ||
![]() PAL16L8-5JC VANTIS CORP | In Stock | - | - | YES | 20 | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | - | QUAD | J BEND | 5V | 1.27mm | - | S-PQCC-J20 | 8 | Not Qualified | 5V | COMMERCIAL | 5 ns | PAL-TYPE | 16 | - | OT PLD | COMBINATORIAL | - | - | - | - | 64 | Non-RoHS Compliant |