- Package
- RoHS
- Drain Source Voltage (Vdss)
- Type
- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Gate Threshold Voltage (Vgs(th)@Id)
- Power Dissipation (Pd)
- Operating Temperature
- Total Gate Charge (Qg@Vgs)
- Input Capacitance (Ciss@Vds)
- Reverse Transfer Capacitance (Crss@Vds)
Attribute column
Manufacturer
VBsemi Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | Continuous Drain Current (Id) | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
2SK3353-Z VBsemi | In Stock | - | - | YES | 2 | SILICON | 82 A | - | - | - | NEC ELECTRONICS CORP | NEC Electronics Group | 2SK3353-Z | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | TO-220 | NOT SPECIFIED | 5.33 | - | No | e0 | EAR99 | - | TIN LEAD | 8541.29.00.95 | SINGLE | GULL WING | NOT SPECIFIED | compliant | 3 | R-PSSO-G2 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | DRAIN | SWITCHING | N-CHANNEL | - | 0.014 Ω | 328 A | 60 V | 202 mJ | METAL-OXIDE SEMICONDUCTOR | ||
![]() AOB296L-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 10mΩ@10V | 100V | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | ||
![]() BSL215C-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 22mΩ@10V;55mΩ@10V | 20V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel + 1 P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5A;3.4A | - | - | - | - | - | ||
![]() PSMN027-100BS-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHT6N06LT-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 76mΩ@10V | 60V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5A | - | - | - | - | - | ||
![]() SI3443DVTRPBF-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 49mΩ@10V | 30V | 3V | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 Piece P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MGSF1N03LT3G-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 30V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RFD16N06LESM9A-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 60V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45A | - | - | - | - | - | ||
![]() FDMS86101DC-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 100V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | ||
![]() SI7336ADP-T1-GE3-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 3mΩ@10V | 30V | 1.79V | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() hy3010b-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 10mΩ@10V | 100V | 3V | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STW15NK90Z-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 270mΩ@10V | 900V | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | ||
![]() SPD04N60C3-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 650V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5A | - | - | - | - | - | ||
![]() NTD3055-094-1G-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 60V | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMN6040SSS-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 60V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PHD71NQ03LT-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | 2mΩ@10V | 30V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100A | - | - | - | - | - | ||
![]() BSC340N08NS3 G-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 100V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | ||
![]() SI4835BDY-T1-E3-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPC8204-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 20V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMV50UPE-VB VBsemi Elec | In Stock | - | Datasheet | - | - | - | - | - | 30V | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | 1 Piece P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools