- Connector Type
- Factory Lead Time
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Number of Rows
- Operating Temperature
- Part Status
- Pitch
- Published
- Series
- Termination
Attribute column
Manufacturer
Vector Electronics & Technology Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Style | Number of Positions Loaded | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Level, Class | Features | Contact Finish Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RE96MSR-062 Vector Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2005 | RE96 | yes | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | Female | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | 1 | All | 2A | Gold | - | - | 30mOhm | - | 300V | 2.5A | 2 | - | 10.0μin 0.25μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RE96MW Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2008 | RE96 | yes | Active | Not Applicable | Wire Wrap | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 2 | All | 2A | Gold | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RE96MSD Vector Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | - | - | PC | Polycarbonate, Glass Filled | - | Copper | 300V | -55°C~125°C | Bulk | 2005 | RE96 | - | Active | - | Solder | - | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | All | 1A | Gold | - | - | - | 1GOhm | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | - | ||
![]() RE96FSD Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2005 | RE96 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | All | 2A | Gold | - | - | - | - | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | Lead Free | ||
![]() RE96MSR-125 Vector Electronics | In Stock | - | Datasheet | 2 Weeks | Gold | Through Hole | Through Hole, Right Angle | 96 | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2002 | RE96 | - | Active | - | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 1 | All | 2A | Gold | 96 | - | - | - | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | Lead Free | ||
![]() RE96FSP Vector Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2005 | RE96 | yes | Active | Not Applicable | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | 4 | All | 1A | Gold | - | - | - | - | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | Lead Free | ||
![]() RE96FWP Vector Electronics | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2002 | RE96 | yes | Active | Not Applicable | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 4 | All | 2A | Gold | - | - | - | - | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | Lead Free | ||
![]() RE96MWR Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole, Right Angle | - | Glass | PC | Polycarbonate, Glass Filled | - | Bronze, Copper | 300V | -55°C~125°C | Bulk | 2005 | RE96 | yes | Obsolete | Not Applicable | Wire Wrap | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Right Angle | 5 | All | 2A | Gold | - | - | 30mOhm | 1GOhm | 300V | 2.5A | 2 | - | 10.0μin 0.25μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RE96FW Vector Electronics | In Stock | - | - | 2 Weeks | Gold | Panel, Through Hole | Through Hole | 96 | - | PC | Polycarbonate, Glass Filled | - | Bronze, Copper | 300V | -55°C~125°C | Bulk | 2008 | RE96 | - | Active | Not Applicable | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Receptacle | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | Straight | 2 | All | 2A | Gold | 96 | - | 30mOhm | 1GOhm | 300V | 2.5A | 2 | - | 10.0μin 0.25μm | No SVHC | RoHS Compliant | Lead Free | ||
![]() RE96FABG Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2008 | RE96 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | All | 1A | - | - | - | - | - | - | - | 2 | Auto Bus Grant | - | - | RoHS Compliant | - | ||
![]() RE96FSR Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polycarbonate, Glass Filled | - | Bronze | - | -55°C~125°C | Bulk | 2008 | RE96 | yes | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | 1 | All | 2A | Gold | - | - | - | - | - | - | 2 | - | 10.0μin 0.25μm | - | RoHS Compliant | Lead Free | ||
![]() RE96FW-R Vector Electronics | In Stock | - | - | 2 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | RE96 | yes | Active | - | Wire Wrap | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RE160MSR Vector Electronics | In Stock | - | - | 2 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | - | 2008 | RE96 | - | Active | - | Press-Fit, Wire Wrap | - | Header, Male Pins | 160 | - | - | 3 | Male | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | - | - | All | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |