- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X7R500-154KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 0.15 μF | - | - | 0.053" (1.35mm) | - | ||
![]() C1206X7R102-101MNE Venkel | 51013 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X7R | General Purpose | 100 pF | High Voltage | - | 0.053" (1.35mm) | - | ||
![]() C0603X7R500-183JNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 0.018 μF | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X7R500-101KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 100 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R201-103KNP Venkel | 81648 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 10000 pF | High Voltage | - | 0.037" (0.95mm) | - | ||
![]() C0402C0G250-820FNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | C0G, NP0 | General Purpose | 82 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G250-222JNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | General Purpose | 2200 pF | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G250-2R2CNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R160-104MNE Venkel | 1000013 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X7R | General Purpose | 0.1 μF | - | - | 0.035" (0.90mm) | - | ||
![]() C0402X5R4R0-106MNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 4V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | X5R | General Purpose | 10 μF | - | - | 0.028" (0.70mm) | - | ||
![]() C0805X7R250-102MNE Venkel | 118377 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X7R | General Purpose | 1000 pF | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G250-100KNP Venkel | 651076 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 10 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G250-0R8CNE Venkel | 24046 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.8 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G250-1R2BNE Venkel | 80013 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 1.2 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C1210X5R100-475MNE Venkel | 107759 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | X5R | General Purpose | 4.7 μF | - | - | 0.110" (2.80mm) | - | ||
![]() C1206X5R160-476MNE Venkel | 28006 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X5R | General Purpose | 47 μF | - | - | 0.071" (1.80mm) | - | ||
![]() C0402X5R160-153KNP Venkel | 60406 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 0.015 μF | - | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R250-221KNE Venkel | 1200046 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 220 pF | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R6R3-226KNE Venkel | 93456 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 22 μF | - | - | 0.071" (1.80mm) | - | ||
![]() C1206X7R101-474KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.47 μF | - | - | 0.074" (1.90mm) | - |