- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X7R500-223KNP Venkel | 16013 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R500-223KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.54 | - | Yes | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.022 μF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1206 | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C0805C0G500-152FNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805Z5U500-223MNP Venkel | 55649 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | 10°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | - | Z5U | - | General Purpose | - | 0.022 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603HQN101-220FNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 22 pF | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035" (0.87mm) | - | ||
![]() C0402C0G500-101FNP Venkel | 874773 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G250-182JNE Venkel | In Stock | - | - | 10 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805C0G250-182JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.53 | - | Yes | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1800 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0805 | 0.001 | 5% | 5% | - | 1.397 mm | - | 2.032 mm | 1.27 mm | 0.035" (0.90mm) | - | ||
![]() C1206C0G102-330JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 1000V (1kV) | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 33 pF | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0201X5R100-222KNP Venkel | 248602 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0805C0G250-150FNE Venkel | 4538 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1210X5R160-476KNE Venkel | 662408 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 47 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0402C0G250-1R2BNP Venkel | 96046 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G250-122FNE Venkel | 28846 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G250-122FNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.42 | Non-Compliant | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | - | - | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1200 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0603 | - | 1% | 1% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G101-1R0BNE Venkel | 148013 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603Z5U250-473ZNP Venkel | 208208 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603Z5U250-473ZNP | Venkel | 85 °C | 10 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.63 | - | Yes | 25V | 10°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | e3 | Yes | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.047 μF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | Z5U | Yes | 25 V | 0603 | - | 80% | 20% | - | 0.965 mm | - | 1.6 mm | 0.813 mm | 0.036" (0.91mm) | - | ||
![]() C0402C0G101-120FNP Venkel | 35996 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0805X7R500-682JNP Venkel | 14409 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 6800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G500-0R2BNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 0.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G101-270KNP Venkel | 10809 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G101-270KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | - | Yes | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 27 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 0.001 | 10% | 10% | - | 0.838 mm | - | 1.6 mm | 0.813 mm | 0.036" (0.91mm) | - | ||
![]() C1206Y5V500-224ZNP Venkel | 4846 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -30°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | ||
![]() C0603C0G500-151JNP Venkel | 67092 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - |