- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C0G500-6R2CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 6.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0201X5R6R3-224KNP Venkel | 674683 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 6.3V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0805X5R160-335KNE Venkel | In Stock | - | - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805X5R160-335KNE | Venkel | 85 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | Yes | 16V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | e3 | Yes | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3.3 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 16 V | 0805 | - | - | 10% | 10% | - | 1.524 mm | - | 2.032 mm | 1.27 mm | 0.057" (1.45mm) | - | ||
![]() C1206Y5V250-475MNP Venkel | 34013 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -30°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | - | - | - | Y5V (F) | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402X7R250-152KNE Venkel | 37846 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402X7R250-152KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 5.43 | Yes | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1500 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0402 | - | - | 10% | 10% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G500-5R6BNP Venkel | 17138 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G500-5R6BNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | Yes | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.0020 | 5.6 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | 0.001 | - | 1.79% | 1.79% | - | 0.635 mm | - | 1.016 mm | 0.508 mm | 0.022" (0.55mm) | - | ||
![]() C0201HQN250-4R7ANP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | HQN | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.05pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 4.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0402X7R250-272KNP Venkel | 90029 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402X7R100-473KNE Venkel | 429425 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 10V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.047 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402C0G250-120JNP Venkel | 10133 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1210X7R500-335KNE Venkel | 24286 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 3.3 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() C1206C0G500-101JNP Venkel | 76099 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.070" (1.78mm) | - | ||
![]() C0805C0G201-121JNP Venkel | 168024 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 200V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C1210Z5U500-224ZNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | 10°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | -20%, +80% | - | - | - | Z5U | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206X5R250-475KNE Venkel | 31746 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402C0G500-8R0DNE Venkel | 67345 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.5pF | - | - | - | C0G, NP0 | - | General Purpose | - | 8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402X7R500-561JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0201X5R6R3-105MNP Venkel | 109131 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 6.3V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.61mm x 0.30mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() C1206X7R250-103JNE Venkel | 9870 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R101-104MNE Venkel | 900009 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - |