- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R500-104MNP Venkel | 1100025 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1206Z5U160-105ZNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | 10°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | - | - | - | Z5U | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0603C0G101-221JNE Venkel | 287837 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G250-470KNP Venkel | 166209 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402Y5V160-153ZNP Venkel | 118825 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -30°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603HQN251-1R2BNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035" (0.87mm) | - | ||
![]() C0402C0G250-221KNP Venkel | 1200008 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G250-221KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.63 | Yes | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 220 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 25 V | 0402 | 0.001 | 10% | 10% | - | 0.635 mm | - | 1.016 mm | 0.508 mm | 0.022" (0.55mm) | - | ||
![]() C0805C0G250-272KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C0603HQN251-160GNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 16 pF | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035" (0.87mm) | - | ||
![]() C0402X5R6R3-103KNP Venkel | 1100025 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G101-2R2BNP Venkel | 17625 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402C0G500-6R8DNE Venkel | 96017 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G500-6R8DNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 5.22 | Yes | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 6.8 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | - | 7.35% | 7.35% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G250-9R1DNP Venkel | 693025 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | - | - | - | C0G, NP0 | - | General Purpose | - | 9.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G500-153JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037" (0.94mm) | - | ||
![]() C0402X7R500-151KNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R500-182KNP Venkel | 35665 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R160-155MNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 1.5 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0402Y5V160-473ZNE Venkel | 220025 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402Y5V160-473ZNE | Venkel | 85 °C | -30 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 5.72 | Yes | 16V | -30°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | e3 | Yes | EAR99 | Y5V (F) | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.047 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | Y5V | Yes | 16 V | 0402 | - | 80% | 20% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G500-103FNE Venkel | 9934 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206C0G101-101JNE Venkel | 83707 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - |