- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402HQN500-0R6ANP Venkel | 8041 |
| - | 8 Weeks, 4 Days | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402HQN500-0R6ANP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.63 | Yes | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 0.5 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | - | 10% | 10% | High Q, Low Loss | 0.51 mm | - | 1.02 mm | 0.51 mm | 0.022" (0.56mm) | - | ||
![]() C1206X5R500-475KNE Venkel | 144281 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C2220X7R101-106MNE Venkel | 27313 |
| - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 10 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.122" (3.10mm) | - | ||
![]() C0402C0G250-3R0BNP Venkel | 53708 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R251-102KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 125°C | HVC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.070" (1.78mm) | - | ||
![]() C0603C0G101-680JNP Venkel | 8575 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1206C0G500-821FNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G160-152FNP Venkel | 12841 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033" (0.84mm) | - | ||
![]() C1206X7R631-102KNE Venkel | 13212 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 630V | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206X5R500-105KNP Venkel | 43241 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0603C0G101-470KNE Venkel | 90904 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G101-470KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.22 | Yes | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 47 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0603 | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402Y5V250-223MNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -30°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | - | - | - | Y5V (F) | - | General Purpose | - | 0.022 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402HQN500-1R0ANP Venkel | 16050 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.022" (0.56mm) | - | ||
![]() C0805C0G101-332JNE Venkel | 2450 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805X7R500-151KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402X6S6R3-105KNP Venkel | 900025 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 6.3V | -55°C ~ 105°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X6S | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C2221X7R101-475MNE Venkel | In Stock | - | - | 12 Weeks, 6 Days | Surface Mount, MLCC | 2220 (5750 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C2221X7R101-475MNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 2221 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | Yes | 100V | -55°C ~ 125°C | C | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±20% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 2221 | - | 20% | 20% | - | 2.743 mm | - | 5.715 mm | 5.334 mm | 0.087" (2.20mm) | - | ||
![]() C1206C0G202-470JNE Venkel | In Stock | - | - | 8 Weeks, 4 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206C0G202-470JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.72 | Yes | 2000V (2kV) | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | e3 | - | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 47 pF | TR, EMBOSSED, 7/13 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 2000 V | 1206 | - | 5% | 5% | High Voltage | 2.03 mm | - | 3.18 mm | 1.58 mm | 0.053" (1.35mm) | - | ||
![]() C0805C0G500-9R1BNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 9.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G500-1R5CNP Venkel | 800017 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - |