- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X7R631-332KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 630V | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206C0G500-153JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0805X7R251-221KNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G101-221JNP Venkel | 3605 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1206C0G500-220JNE Venkel | 7183 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206C0G500-220JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.62 | - | Yes | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | e3 | Yes | - | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 22 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 1206 | 0.001 | - | 5% | 5% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C1206C0G102-390JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 1000V (1kV) | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805Y5V160-684MNE Venkel | 14754 |
| - | 10 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805Y5V160-684MNE | Venkel | 85 °C | -30 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.54 | - | Yes | 16V | -30°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | e3 | Yes | EAR99 | Y5V (F) | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.68 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Y5V | Yes | 16 V | 0805 | - | - | 20% | 20% | - | 1.473 mm | - | 2.032 mm | 1.27 mm | 0.058" (1.47mm) | - | ||
![]() C0402X7R500-681JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0805C0G500-331FNE Venkel | 79216 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C0402X7R250-272JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402X7R250-392KNE Venkel | 68017 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 3900 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402X7R160-102JNE Venkel | 83770 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 16V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402X7R250-272JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1206C0G101-100JNP Venkel | 27577 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206C0G101-100JNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.56 | - | Yes | 100V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | 0.001 | - | 5% | 5% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C0805HQN251-0R7ANP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 250V | -55°C ~ 125°C | HQN | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.05pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 0.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() C1206Z5U250-474MNE Venkel | 12008 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | 10°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | - | - | - | Z5U | - | General Purpose | - | 0.47 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0805X5R6R3-225MNE Venkel | 103287 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 6.3V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 2.2 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.060" (1.52mm) | - | ||
![]() C0402X7R250-333KNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.033 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402C0G250-102KNE Venkel | 40017 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0402C0G250-560GNE Venkel | In Stock | - | - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G250-560GNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 5.34 | - | Yes | 25V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±2% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 56 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 25 V | 0402 | - | - | 2% | 2% | - | - | - | - | - | 0.025" (0.64mm) | - |