- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R160-104KNE-CT Venkel | 1100008 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034" (0.86mm) | - | ||
![]() C0805X5R6R3-226MNE Venkel | 70779 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805X5R6R3-226MNE | Venkel | 85 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.1 | - | Yes | 6.3V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | e3 | Yes | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 22 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 6.3 V | 0805 | - | - | 20% | 20% | - | 1.524 mm | - | 2.032 mm | 1.27 mm | 0.055" (1.40mm) | - | ||
![]() C0603C0G101-101KNE Venkel | 303372 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | VENKEL CORP | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033" (0.84mm) | - | ||
![]() C0603C0G500-470JNE-CT Venkel | 182340 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G500-102GNP Venkel | 41742 |
| - | 10 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805C0G500-102GNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.58 | - | Yes | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | 0.001 | - | 2% | 2% | - | 1.397 mm | - | 2.032 mm | 1.27 mm | 0.035" (0.90mm) | - | ||
![]() C0603C0G500-3R9CNP Venkel | 10809 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-221JNE Venkel | 202746 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G500-221JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 0.85 | - | Yes | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | - | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 220 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | - | - | 5% | 5% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603HQN251-3R0BNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | 250V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035" (0.87mm) | - | ||
![]() C0402X7R500-102KNE-CT Venkel | 184393 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R500-103KNE Venkel | 461149 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R250-104KNE Venkel | 900037 |
| - | 15 Weeks, 5 Days | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R250-104KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 1.94 | - | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R250-103KNE Venkel | 591380 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R250-103KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 1.19 | Non-Compliant | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-103KNP Venkel | 1200046 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R250-473KNE Venkel | 168692 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R250-473KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.35 | - | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.047 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1210X7R250-106KNE Venkel | 148860 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1210X7R250-106KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.24 | - | Yes | 25V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 1210 | - | - | 10% | 10% | - | 3.175 mm | - | 3.2 mm | 2.489 mm | 0.106" (2.70mm) | - | ||
![]() C0603X7R500-102KNP Venkel | 900029 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R500-102KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.51 | - | Yes | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 0603 | - | - | 10% | 10% | - | 0.965 mm | - | 1.6 mm | 0.813 mm | 0.034" (0.86mm) | - | ||
![]() C0402C0G500-101JNP-CT Venkel | 800016 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R250-224KNE Venkel | 46887 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805X7R250-224KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.98 | - | Yes | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0805 | - | - | 10% | 10% | - | 1.473 mm | - | 2.032 mm | 1.27 mm | 0.053" (1.35mm) | - | ||
![]() C0603C0G500-391JNE Venkel | 228790 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G500-391JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.21 | - | Yes | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | - | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 390 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | - | - | 5% | 5% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-223KNE Venkel | 900009 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.022 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034" (0.86mm) | - |