- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Frequency | Frequency Stability | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Load Capacitance | Operating Mode | Lead Style | Frequency Tolerance | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R500-222KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402C0G500-120JNP Venkel | 837157 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | - | C0402C0G500-120JNP | - | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | Active | 1.39 | - | Yes | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | Yes | - | C0G, NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 12 pF | TR, PAPER, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 0402 | 0.001 | - | - | - | - | 5% | 5% | - | 0.635 mm | - | 1.016 mm | 0.508 mm | 0.022 (0.55mm) | - | ||
![]() C0402C0G250-221JNE Venkel | 1200007 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | - | C0402C0G250-221JNE | - | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | - | Active | 5.33 | - | Yes | 25V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | C0G, NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 220 pF | TR, EMBOSSED, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 25 V | 0402 | - | - | - | - | - | 5% | 5% | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1206X7R160-474KNE Venkel | In Stock | - | - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | - | C1206X7R160-474KNE | - | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | Active | 5.5 | Non-Compliant | Yes | 16V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47 µF | TR, EMBOSSED, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 16 V | 1206 | - | - | - | - | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.074 (1.90mm) | - | ||
![]() C0805X7R500-104MNE Venkel | 1100008 |
| - | 15 Weeks, 5 Days | Surface Mount | 4-SMD, No Lead | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | - | C0805X7R500-104MNE | - | Suntsu Electronics, Inc. | 125 °C | -55 °C | Bulk | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | Active | 1.37 | Non-Compliant | Yes | 50V | 0°C ~ 70°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | ±20% | e3 | Yes | EAR99 | X7R | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1 µF | TR, EMBOSSED, 7 INCH | compliant | 32 MHz | ±50ppm | CERAMIC CAPACITOR | 100 Ohms | - | - | X7R | Yes | 50 V | 0805 | - | 10pF | Fundamental | - | ±50ppm | 20% | 20% | - | 1.473 mm | 0.018 (0.45mm) | 2.032 mm | 1.27 mm | 0.035 (0.90mm) | - | ||
![]() VJ0805A681GXAMT Venkel | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VISHAY INTERTECHNOLOGY INC | Vishay Vitramon | 2430 GC-200 IP | VJ0805A681GXAMT | VJ | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Active | 0805 | - | 5.28 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00068 µF | TR, PLASTIC, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 0805 | - | - | - | - | - | 2% | 2% | - | - | - | 200mm | - | - | - | ||
![]() C0805X7R250-334MNP-CT Venkel | 3027 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | - | X7R | - | - | General Purpose | - | 0.33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0402C0G500-8R0DNP-CT Venkel | 74827 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | - | - | - | C0G, NP0 | - | - | General Purpose | - | 8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G250-1R5CNE-CT Venkel | 66374 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | - | C0G, NP0 | - | - | General Purpose | - | 1.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R160-183KNP-CT Venkel | 1027 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | 0.018 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1210X5R160-476KNE-CT Venkel | 560195 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | - | - | - | X5R | - | - | General Purpose | - | 47 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0402X7R500-681JNP-CT Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | X7R | - | - | General Purpose | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0201X5R6R3-104MNP-CT Venkel | 1000027 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 6.3V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | - | - | - | X5R | - | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0201X7R100-104KNP-CT Venkel | 1000027 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0402X5R100-105MNP-CT Venkel | 1000027 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | - | - | - | X5R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X5R6R3-107MNE-CT Venkel | 113717 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 6.3V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | - | X5R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0805X7R500-223KNE-CT Venkel | 51237 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402X7R500-561KNE-CT Venkel | 20027 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X5R160-474KNP-CT Venkel | 740797 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X5R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1808X7R302-102KNE-CT Venkel | 14187 |
| - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | - | Active | - | - | - | 3000V (3kV) | -55°C ~ 125°C | HVC | 0.180" L x 0.080" W (4.57mm x 2.03mm) | ±10% | - | - | - | X7R | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087" (2.20mm) | - |