- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAFC1808C0G502-330JNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.181" L x 0.079" W (4.60mm x 2.00mm) | ±5% | C0G, NP0 | Safety | 33 pF | - | - | - | - | - | 0.087" (2.20mm) | X1, Y2 | ||
![]() C0805X7R100-106KNU Venkel | 18005 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 10 μF | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() SAFC1808X7R202-152KNE Venkel | 5405 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.181" L x 0.079" W (4.60mm x 2.00mm) | ±10% | X7R | Safety | 1500 pF | - | - | - | - | - | 0.087" (2.20mm) | X2 | ||
![]() FTC1210X7R102-223KNE Venkel | 5397 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | FTC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | X7R | Boardflex Sensitive | 0.022 μF | - | - | - | Soft Termination | - | 0.118" (3.00mm) | - | ||
![]() C1206X7R101-124KNE Venkel | 7217 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | General Purpose | 0.12 μF | - | - | - | - | - | 0.070" (1.78mm) | - | ||
![]() C1210X7S500-106KNE Venkel | 32653 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±10% | X7S | General Purpose | 10 μF | - | - | - | - | - | - | - | ||
![]() C1812X7R302-472KNE Venkel | 3625 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | Venkel | Tape & Reel (TR) | Active | 3000V (3kV) | -55°C ~ 125°C | HVC | 0.177" L x 0.125" W (4.50mm x 3.18mm) | ±10% | X7R | General Purpose | 4700 pF | - | - | - | High Voltage | - | 0.118" (3.00mm) | - | ||
![]() C01005X5R6R3-104MNP Venkel | 18025 |
| - | Surface Mount, MLCC | 01005 (0402 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 85°C | C | 0.016" L x 0.008" W (0.41mm x 0.20mm) | ±20% | X5R | General Purpose | 0.1 μF | - | - | - | - | - | 0.008" (0.20mm) | - | ||
![]() C0402X7R160-391KNP Venkel | 198035 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 390 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R251-472MNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X7R | General Purpose | 4700 pF | - | - | - | High Voltage | - | 0.053" (1.35mm) | - | ||
![]() FTC1206X7R631-103KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | FTC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | Boardflex Sensitive | 10000 pF | - | - | - | Soft Termination | - | 0.083" (2.10mm) | - | ||
![]() C0603X7R250-105KNR Venkel | 32050 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 1 μF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1206X7R251-224KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.22 μF | - | - | - | High Voltage | - | 0.053" (1.35mm) | - | ||
![]() C0402HQN101-0R2ANP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 0.2 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C0805X7R500-225KNE Venkel | 26924 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 2.2 μF | - | - | - | - | - | 0.058" (1.47mm) | - | ||
![]() C1206C0G500-4R7CNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±0.25pF | C0G, NP0 | General Purpose | 4.7 pF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() SAFC2220X7R502-102KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.197" W (5.70mm x 5.00mm) | ±10% | X7R | Safety | 1000 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 | ||
![]() C0402HQN500-2R0ANP Venkel | 22012 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 2 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C1210X7S101-335KNE Venkel | 16193 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | X7S | General Purpose | 3.3 μF | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() C0402X5R250-334KNP Venkel | 91862 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 0.33 μF | - | - | - | - | - | 0.022" (0.55mm) | - |