- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Features | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201X5R6R3-104KNP-CT Venkel | 400049 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | - | 0.013" (0.33mm) | - | ||
![]() C0402X7R160-103KNP-CT Venkel | 1100011 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | - | 0.022" (0.55mm) | - | ||
![]() C1206C0G500-470JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | C0G, NP0 | General Purpose | - | 0.035" (0.90mm) | - | ||
![]() C1206X5R100-476MNE-CT Venkel | 25939 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X5R | General Purpose | - | 0.071" (1.80mm) | - | ||
![]() C0402X7R250-271JNP-CT Venkel | 23928 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | X7R | General Purpose | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G101-330JNP-CT Venkel | 59411 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 100V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | - | 0.025" (0.64mm) | - | ||
![]() C0402C0G500-102JNE-CT Venkel | 398205 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R500-103KNE-CT Venkel | 1100011 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | - | 0.022" (0.55mm) | - | ||
![]() C0603X5R100-106MNP-CT Venkel | 456184 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X5R | General Purpose | - | 0.035" (0.90mm) | - | ||
![]() C1808X7R302-102MNE-CT Venkel | 12111 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Strip | Active | 3000V (3kV) | -55°C ~ 125°C | HVC | 0.180" L x 0.080" W (4.57mm x 2.03mm) | ±20% | X7R | General Purpose | High Voltage | 0.087" (2.20mm) | - | ||
![]() C0805X7R250-224KNE-CT Venkel | 33677 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | - | 0.053" (1.35mm) | - | ||
![]() SAFC1812X7R202-472KNE-CT Venkel | 2959 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | Venkel | Strip | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.180" L x 0.125" W (4.57mm x 3.17mm) | ±10% | X7R | Safety | High Voltage | 0.071" (1.80mm) | X2 | ||
![]() C0201HQN250-0R2ANP-CT Venkel | 16520 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | HQN | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | High Q, Low Loss | 0.013" (0.33mm) | - | ||
![]() C2220X7R101-106KNE-CT Venkel | 33363 |
| - | Surface Mount, MLCC | 2220 (5750 Metric) | Venkel | Strip | Active | 100V | -55°C ~ 125°C | C | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | X7R | General Purpose | - | 0.110" (2.80mm) | - | ||
![]() C0603Y5V160-474ZNP-CT Venkel | 823658 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 16V | -30°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | General Purpose | - | 0.036" (0.91mm) | - | ||
![]() SAFC2211X7R502-471KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | Venkel | Strip | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.220" L x 0.110" W (5.58mm x 2.79mm) | ±10% | X7R | Safety | High Voltage | 0.055" (1.40mm) | X1, Y2 | ||
![]() C0603X5R6R3-226MNP-CT Venkel | 1583 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X5R | General Purpose | - | 0.039" (1.00mm) | - | ||
![]() SAFC1808X7R202-152KNE-CT Venkel | 6611 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Strip | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.180" L x 0.080" W (4.57mm x 2.03mm) | ±10% | X7R | Safety | High Voltage | 0.055" (1.40mm) | X2 | ||
![]() C0201X5R250-104KNP-CT Venkel | 3097 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | - | 0.013" (0.33mm) | - | ||
![]() C0805X7R251-121KNE-CT Venkel | 187539 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | High Voltage | 0.036" (0.91mm) | - |