- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R250-224KNE Venkel | 113084 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL CORP | C0603X7R250-224KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.61 | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.039" (0.99mm) | - | ||
![]() C0805C0G500-151JNE Venkel | 4449 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R100-473KNE Venkel | 254470 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 10V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.047 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-103JNE Venkel | 192149 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R500-103JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.38 | Yes | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 0603 | - | - | 5% | 5% | - | 0.965 mm | - | 1.6 mm | 0.8 mm | 0.036" (0.91mm) | - | ||
![]() C0603X7R160-223KNE Venkel | 1200017 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R160-223KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.7 | Yes | 16V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.022 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R160-153KNE Venkel | 15367 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038" (0.97mm) | - | ||
![]() C0603C0G500-272JNE Venkel | 15368 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805X7R250-104KNE-CT Venkel | 900032 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R160-104MNE-CT Venkel | 1100015 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | 16V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | - | X7R | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X5R160-104KNE Venkel | 900037 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1210Y5V250-106ZNE Venkel | 189601 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1210Y5V250-106ZNE | Venkel | 85 °C | -30 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.67 | Yes | 25V | -30°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | -20%, +80% | e3 | Yes | EAR99 | Y5V (F) | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Y5V | Yes | 25 V | 1210 | - | - | 80% | 20% | - | 2.54 mm | - | 3.2 mm | 2.489 mm | 0.106" (2.69mm) | - | ||
![]() C1206C0G500-102JNE Venkel | 63315 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G500-120JNE Venkel | 837117 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G500-120JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.36 | Yes | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 12 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | 0.001 | - | 5% | 5% | - | 0.635 mm | - | 1 mm | 0.5 mm | 0.022" (0.55mm) | - | ||
![]() C1812X7R500-474KNE-CT Venkel | 10795 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.180" L x 0.125" W (4.57mm x 3.17mm) | ±10% | - | - | - | X7R | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C0603X7R160-474KNE Venkel | 666731 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R160-474KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.48 | Yes | 16V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.47 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | 0603 | - | - | 10% | 10% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-5R6BNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402C0G500-2R2CNE Venkel | In Stock | - | - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G500-2R2CNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 0.98 | Yes | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | - | - | 11.36% | 11.36% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X7R100-105KNP Venkel | 24298 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 10V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038" (0.97mm) | - | ||
![]() C0603X5R100-224KNP Venkel | 90465 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 10V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G500-271JNE Venkel | 7168 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - |