- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201X7R100-272KNP-CT Venkel | 11563 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0805X7R250-104MNE-CT Venkel | 900027 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X7R | General Purpose | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() SAFC1808X7R202-331KNE-CT Venkel | 3243 |
| - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Strip | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.180" L x 0.080" W (4.57mm x 2.03mm) | ±10% | X7R | Safety | - | - | - | - | High Voltage | - | 0.055" (1.40mm) | X2 | ||
![]() C1210X7R101-105KNE-CT Venkel | 65803 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Strip | Active | 100V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.087" (2.20mm) | - | ||
![]() C0805C0G500-222GNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R201-103KNP-CT Venkel | 208999 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 200V | -55°C ~ 125°C | HVC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | - | - | - | - | High Voltage | - | 0.037" (0.95mm) | - | ||
![]() C0402X7R100-105KNP-CT Venkel | 99887 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() C0402X7R160-154KNP-CT Venkel | 1243 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() SAFC2220X7R502-102KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | Venkel | Strip | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | X7R | Safety | - | - | - | - | High Voltage | - | 0.055" (1.40mm) | X1, Y2 | ||
![]() FTC1206X7R631-223KNE-CT Venkel | 8082 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 630V | -55°C ~ 125°C | FTC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | Boardflex Sensitive | - | - | - | - | Soft Termination, High Voltage | - | 0.071" (1.80mm) | - | ||
![]() C0201C0G500-120JNP-CT Venkel | 59981 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0402X5R6R3-105KNP-CT Venkel | 1100020 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 1 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X7S101-104KNP-CT Venkel | 800049 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7S | General Purpose | 0.1 μF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X6S6R3-106MNP-CT Venkel | 205467 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 105°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | X6S | General Purpose | 10 μF | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() C0201X5R100-474MNP-CT Venkel | 71969 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | X5R | General Purpose | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0603C0G500-470JNP-CT Venkel | 60638 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X7R160-123KNE-CT Venkel | 32461 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G500-100JNP-CT Venkel | 78400 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1206X7R500-104MNE-CT Venkel | 1100011 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X7R | General Purpose | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0201C0G250-120JNP-CT Venkel | 488320 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | 0.013" (0.33mm) | - |