- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201C0G500-120FNP-CT Venkel | 60043 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0603X5R4R0-226MNP-CT Venkel | 1180 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 4V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X5R | General Purpose | - | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() C0603X7R500-104MNP-CT Venkel | 800043 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 0.1 μF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805X7R251-392MNE-CT Venkel | 2435 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X7R | General Purpose | 3900 pF | - | - | - | High Voltage | - | 0.036" (0.91mm) | - | ||
![]() C0402C0G250-0R8BNP-CT Venkel | 72043 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1206Y5V160-106ZNE-CT Venkel | 217139 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 16V | -30°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | Y5V (F) | General Purpose | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402X5R6R3-225KNP-CT Venkel | 628976 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0201HQN250-0R8BNP-CT Venkel | 13527 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | HQN | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 0.8 pF | - | - | - | High Q, Low Loss | - | 0.013" (0.33mm) | - | ||
![]() C0402X7R500-471KNP-CT Venkel | 34033 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 470 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X5R250-226MNE-CT Venkel | 36203 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X5R | General Purpose | 22 μF | - | - | - | - | - | 0.057" (1.46mm) | - | ||
![]() C0402C0G500-180FNP-CT Venkel | 176043 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | C0G, NP0 | General Purpose | 18 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R500-103JNP-CT Venkel | 800043 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | X7R | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G250-121KNP-CT Venkel | 107 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G500-271JNP-CT Venkel | 19580 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 270 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X7R500-474KNP-CT Venkel | 3294 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1206X6S6R3-476KNE-CT Venkel | 12627 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 105°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X6S | General Purpose | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402C0G500-5R6CNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 5.6 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G500-5R0CNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | C0G, NP0 | General Purpose | 5 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R160-104KNP-CT Venkel | 900027 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0201C0G500-330JNP-CT Venkel | 13460 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.013" (0.33mm) | - |