- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201X7R250-102KNP-CT Venkel | 392654 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | X7R | General Purpose | 1000 pF | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0805X7R500-103KNE-CT Venkel | 442081 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 10000 pF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1206X7R102-101KNE-CT Venkel | 37289 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 1000V (1kV) | -55°C ~ 125°C | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | - | - | - | - | High Voltage | - | 0.053" (1.35mm) | - | ||
![]() C0805X7R160-475KNE-CT Venkel | 2064 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 4.7 μF | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C0402X7R500-151KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 150 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0201C0G250-4R0CNP-CT Venkel | 9182 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | C0G, NP0 | General Purpose | 4 pF | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0402X5R350-105KNP-CT Venkel | 11020 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 35V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 1 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R500-684KNE-CT Venkel | 58760 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.68 μF | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0402HQN500-0R2ANP-CT Venkel | 22020 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 0.2 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C0402C0G500-101FNP-CT Venkel | 742256 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | C0G, NP0 | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1210X5R100-476KNE-CT Venkel | 616205 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | X5R | General Purpose | 47 μF | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() C1206X7R500-473KNP-CT Venkel | 6453 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.047 μF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1206X7R160-335KNE-CT Venkel | 2220 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 3.3 μF | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0402X7R100-104KNE-CT Venkel | 1100020 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 0.1 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0201X5R250-103KNP-CT Venkel | 95445 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | X5R | General Purpose | 10000 pF | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0603X7R250-474KNP-CT Venkel | 4013 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1210X7R160-106KNE-CT Venkel | 244918 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | X7R | General Purpose | 10 μF | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0402X5R6R3-475KNP-CT Venkel | 190009 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 4.7 μF | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() C0402X5R6R3-105MNP-CT Venkel | 1100020 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | X5R | General Purpose | 1 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R500-225KNE-CT Venkel | 29621 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 2.2 μF | - | - | - | - | - | 0.057" (1.45mm) | - |