- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C0G500-331JNP Venkel | 34158 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603C0G500-122JNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | C0G, NP0 | General Purpose | 1200 pF | - | - | - | - | - | 0.033 (0.84mm) | - | ||
![]() C1206X7R250-474KNE Venkel | 50409 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.47 µF | - | - | - | - | - | 0.074 (1.90mm) | - | ||
![]() C0603X7R500-104JNE Venkel | 610149 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 0.1 µF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X5R6R3-105KNE Venkel | 1200009 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 6.3V | -55°C ~ 85°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 1 µF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0402Y5V160-224ZNE Venkel | 145180 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 16V | -30°C ~ 85°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | -20%, +80% | Y5V (F) | General Purpose | 0.22 µF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603X7R250-104KNP Venkel | 800018 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.1 µF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() C0402C0G250-180KNE Venkel | 408873 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 25V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | C0G, NP0 | General Purpose | 18 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0402C0G500-1R8BNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 1.8 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603C0G500-471JNE Venkel | 9840 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 470 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603X5R100-105KNE Venkel | 1200046 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 10V | -55°C ~ 85°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 1 µF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603X7R500-104MNE Venkel | 900048 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 0.1 µF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603X7R250-273KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.027 µF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C1812X7R500-474KNE Venkel | 11806 |
| - | Surface Mount, MLCC | 1812 (4532 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | X7R | General Purpose | 0.47 µF | - | - | - | - | - | 0.085 (2.16mm) | - | ||
![]() C0402C0G500-151JNE Venkel | 1200045 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 150 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1206X7R500-225MNE Venkel | 502605 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±20% | X7R | General Purpose | 2.2 µF | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() C0402HQN500-1R0BNP Venkel | 53780 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | HQN | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1 pF | - | - | - | High Q, Low Loss | - | 0.022 (0.56mm) | - | ||
![]() C1210X5R250-106KNE Venkel | 148836 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 85°C | C | 0.125 L x 0.100 W (3.18mm x 2.54mm) | ±10% | X5R | General Purpose | 10 µF | - | - | - | - | - | 0.106 (2.70mm) | - | ||
![]() C0603X7R160-471MNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 16V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 470 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0805C0G101-180JNE Venkel | 9645 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | General Purpose | 18 pF | - | - | - | - | - | 0.035 (0.90mm) | - |