- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C0G101-120FNP-CT Venkel | 30016 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 12 pF | 0.025" (0.64mm) | ||
![]() C0402C0G500-330JNP-CT Venkel | 777718 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 33 pF | 0.022" (0.55mm) | ||
![]() C0805X7R250-102KNE-CT Venkel | 123341 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 1000 pF | 0.035" (0.90mm) | ||
![]() C0402X7R500-101JNP-CT Venkel | 800037 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | X7R | General Purpose | 100 pF | 0.022" (0.55mm) | ||
![]() C0603X7R160-333KNP-CT Venkel | 17767 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.033 μF | 0.036" (0.91mm) | ||
![]() C0402C0G500-151KNE-CT Venkel | 1200007 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 150 pF | 0.022" (0.55mm) | ||
![]() C0402C0G250-101FNE-CT Venkel | 699832 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 100 pF | 0.022" (0.55mm) | ||
![]() C0402C0G500-391JNE-CT Venkel | 77625 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 390 pF | 0.022" (0.55mm) | ||
![]() C0402X7R250-152KNE-CT Venkel | 26583 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 1500 pF | 0.022" (0.55mm) | ||
![]() C0402C0G250-220JNE-CT Venkel | 98086 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 22 pF | 0.022" (0.55mm) | ||
![]() C0805C0G500-821KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 820 pF | 0.035" (0.90mm) | ||
![]() C0805C0G101-821JNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 820 pF | 0.035" (0.90mm) | ||
![]() C0805X7R250-103KNE-CT Venkel | 663098 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 10000 pF | 0.035" (0.90mm) | ||
![]() C1210Y5V100-106ZNE-CT Venkel | 148852 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 10 μF | 0.071" (1.80mm) | ||
![]() C0603C0G500-2R7CNP-CT Venkel | 57629 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 2.7 pF | 0.036" (0.91mm) | ||
![]() C0603X7R500-392MNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 3900 pF | 0.036" (0.91mm) | ||
![]() C0402Y5V500-103ZNE-CT Venkel | 900029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.01 μF | 0.022" (0.55mm) | ||
![]() C0805X7R6R3-105KNE-CT Venkel | 156071 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 1 μF | 0.053" (1.35mm) | ||
![]() C0201C0G250-180JNP-CT Venkel | 15047 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 18 pF | 0.013" (0.33mm) | ||
![]() C0402X5R160-224KNP-CT Venkel | 14479 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X5R | General Purpose | 0.22 μF | 0.022" (0.56mm) |