- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R160-102JNE Venkel | 93003 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 16V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 1000 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603X7R101-471KNE Venkel | 53558 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 470 pF | - | - | - | - | - | 0.034 (0.86mm) | - | ||
![]() C0805X7R500-683KNE Venkel | 600012 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 0.068 µF | - | - | - | - | - | 0.032 (0.81mm) | - | ||
![]() C0603X7R500-472KNE Venkel | 136278 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 4700 pF | - | - | - | - | - | 0.034 (0.86mm) | - | ||
![]() C0402C0G500-3R9CNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 3.9 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603X7R500-272MNE Venkel | 16179 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 2700 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0805C0G101-150JNE Venkel | 7217 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() C1206X7R202-471KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 2000V (2kV) | -55°C ~ 125°C | HVC | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 470 pF | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() C1210X5R160-226MNE Venkel | 157163 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 16V | -55°C ~ 85°C | C | 0.125 L x 0.100 W (3.18mm x 2.54mm) | ±20% | X5R | General Purpose | 22 µF | - | - | - | - | - | 0.106 (2.70mm) | - | ||
![]() C0402HQN500-3R3ANP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 50V | -55°C ~ 125°C | HQN | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 3.3 pF | - | - | - | High Q, Low Loss | - | 0.022 (0.56mm) | - | ||
![]() C0402C0G500-470JNE Venkel | 169621 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 47 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1206Y5V250-105ZNE Venkel | 65720 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 25V | -30°C ~ 85°C | C | 0.126 L x 0.063 W (3.20mm x 1.60mm) | -20%, +80% | Y5V (F) | General Purpose | 1 µF | - | - | - | - | - | 0.070 (1.78mm) | - | ||
![]() C0805C0G500-820JNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | General Purpose | 82 pF | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() C0402X7R250-103KNP Venkel | 1200013 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 10000 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0402Y5V250-104MNE Venkel | 1000029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 25V | -30°C ~ 85°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | Y5V (F) | General Purpose | 0.1 µF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0402C0G500-4R0CNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | General Purpose | 4 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1206X7R251-104KNE Venkel | In Stock | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0603X7R500-272KNE Venkel | In Stock | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0603X160-272KNE Venkel | In Stock | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CR0603-16W-4021FT Venkel | In Stock | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |