- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C0G500-330KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 33 pF | - | 0.022" (0.55mm) | ||
![]() C1206X7R100-475MNE-CT Venkel | 31560 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0201C0G160-101JNP-CT Venkel | 81 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.013" (0.33mm) | ||
![]() C0603C0G500-470KNP-CT Venkel | 121578 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G250-3R0CNP-CT Venkel | 49724 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 3 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G500-180FNE-CT Venkel | 57044 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | C0G, NP0 | General Purpose | 18 pF | - | 0.036" (0.91mm) | ||
![]() C1210Y5V250-106ZNE-CT Venkel | 169679 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 10 μF | - | 0.106" (2.69mm) | ||
![]() C0805X7R500-103MNE-CT Venkel | 552549 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 10000 pF | - | 0.035" (0.90mm) | ||
![]() C0402C0G250-151JNP-CT Venkel | 1000009 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.022" (0.55mm) | ||
![]() C0603X5R160-105KNP-CT Venkel | 900035 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X5R | General Purpose | 1 μF | - | 0.035" (0.90mm) | ||
![]() C0402Y5V250-103ZNE-CT Venkel | 1000009 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 10000 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G101-331KNP-CT Venkel | 28035 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 330 pF | - | 0.036" (0.91mm) | ||
![]() C1206X7R250-103JNP-CT Venkel | 15916 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | X7R | General Purpose | 10000 pF | - | 0.035" (0.90mm) | ||
![]() C0603X7R500-333KNP-CT Venkel | 16299 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.033 μF | - | 0.036" (0.91mm) | ||
![]() C0402HQN500-4R7BNE-CT Venkel | In Stock | - | Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 4.3 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0402Y5V100-224ZNP-CT Venkel | 17312 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.22 μF | - | 0.022" (0.55mm) | ||
![]() C0805X7R101-103MNP-CT Venkel | 67451 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.01 μF | - | 0.035" (0.90mm) | ||
![]() C0201X5R100-102KNP-CT Venkel | 13540 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X5R | General Purpose | 1000 pF | - | 0.013" (0.33mm) | ||
![]() C0402C0G500-100JNE-CT Venkel | 781324 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 10 pF | - | 0.022" (0.55mm) | ||
![]() C0402Y5V6R3-105ZNE-CT Venkel | 1000015 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 6.3V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 1 μF | - | 0.022" (0.55mm) |