- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402X7R160-391KNP-CT Venkel | 120010 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 390 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R500-221JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | X7R | General Purpose | 220 pF | - | 0.022" (0.55mm) | ||
![]() C0402C0G101-120FNP-CT Venkel | 30016 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 12 pF | - | 0.025" (0.64mm) | ||
![]() C0402C0G500-330JNP-CT Venkel | 777718 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 33 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R250-102KNE-CT Venkel | 123341 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.035" (0.90mm) | ||
![]() C0402HQN500-4R7BNP-CT Venkel | 41132 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 4.7 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0402C0G250-101KNE-CT Venkel | 1000040 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R6R3-104MNP-CT Venkel | 1200032 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | - | 0.022" (0.55mm) | ||
![]() C0805Z5U500-104MNP-CT Venkel | 900019 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | 10°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | Z5U | General Purpose | 0.1 μF | - | 0.035" (0.90mm) | ||
![]() C1210X7R100-475KNE-CT Venkel | 83435 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | Active | X7R | General Purpose | 4.7 μF | - | 0.110" (2.80mm) | ||
![]() C0603C0G500-3R0DNP-CT Venkel | 20012 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 3 pF | - | 0.036" (0.91mm) | ||
![]() C1206Y5V250-106ZNP-CT Venkel | 244273 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 10 μF | - | 0.071" (1.80mm) | ||
![]() C0402C0G250-270KNP-CT Venkel | 8831 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 27 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R500-222KNE-CT Venkel | 132382 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 2200 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R100-683KNP-CT Venkel | 13469 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.068 μF | - | 0.022" (0.55mm) | ||
![]() C0805X7R160-334KNE-CT Venkel | 2429 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.33 μF | - | 0.049" (1.24mm) | ||
![]() C0402C0G250-471KNE-CT Venkel | 283904 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 470 pF | - | 0.022" (0.55mm) | ||
![]() C0402C0G250-330FNP-CT Venkel | 307819 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 33 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R100-104MNP-CT Venkel | 1000024 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | - | 0.022" (0.55mm) | ||
![]() C0402C0G500-180FNE-CT Venkel | 176032 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 18 pF | - | 0.022" (0.55mm) |