- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C0G101-4R7BNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 4.7 pF | - | 0.036" (0.91mm) | ||
![]() C0402X7R250-222MNE-CT Venkel | 182001 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 2200 pF | - | 0.022" (0.55mm) | ||
![]() C0805C0G250-150FNE-CT Venkel | 849 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | Active | C0G, NP0 | General Purpose | 15 pF | - | 0.035" (0.90mm) | ||
![]() C0805C0G500-221KNP-CT Venkel | 3249 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 220 pF | - | 0.035" (0.90mm) | ||
![]() C0805C0G500-222JNP-CT Venkel | 7413 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 2200 pF | - | 0.035" (0.90mm) | ||
![]() C0402X7R160-104MNE-CT Venkel | 900033 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 0.1 µF | - | 0.022" (0.55mm) | ||
![]() C0402X7R160-683KNP-CT Venkel | 18496 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.068 µF | - | 0.022" (0.55mm) | ||
![]() C1206X7R501-103KNE-CT Venkel | 489 |
| Datasheet | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 500V | -55°C ~ 125°C | Strip | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 0.01 µF | High Voltage | 0.053" (1.35mm) | ||
![]() C0402X5R250-104MNP-CT Venkel | 820883 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X5R | General Purpose | 0.1 µF | - | 0.022" (0.55mm) | ||
![]() C0805X7R500-103MNP-CT Venkel | 497319 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 10000 pF | - | 0.035" (0.90mm) | ||
![]() C0402C0G500-3R9BNP-CT Venkel | 88029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 3.9 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R160-475MNE-CT Venkel | 2236 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 4.7 µF | - | 0.053" (1.35mm) | ||
![]() C0805Y5V160-105MNE-CT Venkel | 156103 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | Y5V (F) | General Purpose | 1 µF | - | 0.053" (1.35mm) | ||
![]() C0603C0G250-270KNP-CT Venkel | 17616 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 27 pF | - | 0.036" (0.91mm) | ||
![]() C0805C0G500-182KNE-CT Venkel | 9821 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 1800 pF | - | 0.035" (0.90mm) | ||
![]() C0402C0G250-151KNP-CT Venkel | 900033 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G500-8R2CNP-CT Venkel | 2184 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 8.2 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-5R0DNP-CT Venkel | 17304 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 5 pF | - | 0.022" (0.55mm) | ||
![]() C0402C0G250-221JNP-CT Venkel | 800049 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 220 pF | - | 0.022" (0.55mm) | ||
![]() C0805Z5U500-102MNE-CT Venkel | 87311 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | 10°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | Z5U | General Purpose | 1000 pF | - | 0.035" (0.90mm) |