- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C0G500-8R2BNE-CT Venkel | 12501 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 8.2 pF | 0.035" (0.90mm) | ||
![]() C0805C0G500-391KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 390 pF | 0.035" (0.90mm) | ||
![]() C0805C0G500-121KNE-CT Venkel | 1116 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 120 pF | 0.035" (0.90mm) | ||
![]() C0805C0G500-821KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 820 pF | 0.035" (0.90mm) | ||
![]() C0603X7R250-152JNE-CT Venkel | 21534 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 1500 pF | 0.036" (0.91mm) | ||
![]() C0603C0G101-390JNP-CT Venkel | 2553 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | C0G, NP0 | General Purpose | 39 pF | 0.036" (0.91mm) | ||
![]() C0402C0G500-3R0DNP-CT Venkel | 53019 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 3 pF | 0.022" (0.55mm) | ||
![]() C0603X7R250-104JNP-CT Venkel | 254470 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 0.1 µF | 0.036" (0.91mm) | ||
![]() C0402Y5V500-102MNE-CT Venkel | 168197 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Y5V (F) | General Purpose | 1000 pF | 0.022" (0.55mm) | ||
![]() C0805C0G101-821JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 820 pF | 0.035" (0.90mm) | ||
![]() C0402X7R500-682KNE-CT Venkel | 111549 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 6800 pF | 0.022" (0.55mm) | ||
![]() C0603X7R250-470KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 47 pF | 0.036" (0.91mm) | ||
![]() C0402X7R500-471KNE-CT Venkel | 41580 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 470 pF | 0.022" (0.55mm) | ||
![]() C0402C0G500-271FNP-CT Venkel | 506835 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 270 pF | 0.022" (0.55mm) | ||
![]() C0805X7R160-474MNE-CT Venkel | 15063 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.47 µF | 0.057" (1.45mm) | ||
![]() C0603X7R6R3-474KNP-CT Venkel | 666717 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.47 µF | 0.036" (0.91mm) | ||
![]() C1206C0G250-562GNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±2% | Active | C0G, NP0 | General Purpose | 5600 pF | 0.035" (0.90mm) | ||
![]() C1206X7R500-102JNE-CT Venkel | 829 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | X7R | General Purpose | 1000 pF | 0.035" (0.90mm) | ||
![]() C0603X7R250-332KNP-CT Venkel | 3889 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 3300 pF | 0.036" (0.91mm) | ||
![]() C0603C0G101-2R7CNE-CT Venkel | 57624 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 2.7 pF | 0.036" (0.91mm) |