- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R160-474MNE-CT Venkel | 663117 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | X7R | - | General Purpose | - | 0.47 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603Z5U500-223MNE-CT Venkel | 900033 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | 10°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | Z5U | - | General Purpose | - | 0.022 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603C0G500-5R6DNE-CT Venkel | 164913 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0402X6S100-105KNP-CT Venkel | 100042 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 10V | -55°C ~ 105°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Active | - | X6S | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | ||
![]() C0603C0G101-2R2BNE-CT Venkel | 15209 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603C0G101-221KNP-CT Venkel | 211407 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603X7R250-103KNP-CT Venkel | 421355 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-1R2BNP-CT Venkel | 79031 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | ||
![]() C2220X7R250-226KNE-CT Venkel | 449 |
| - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.220" L x 0.200" W (5.59mm x 5.08mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | ||
![]() C0402C0G250-390KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | ||
![]() C0805C0G500-332GNE-CT Venkel | 4849 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | ||
![]() C0603C0G101-220FNE-CT Venkel | 210948 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603Y5V500-104ZNP-CT Venkel | 900024 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | - | - | Active | - | Y5V (F) | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | ||
![]() C0603X7R500-272KNE-CT Venkel | 13254 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | ||
![]() C0603C0G500-330JNR VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.000033 µF | TR, PAPER, 13 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 5% | 5% | 0.84 mm | 1.6 mm | 0.8 mm | - | ||
![]() C0805X7R250-105KNE3 VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805X7R101-103KNP-CT VENKEL LTD | 67433 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0402C0G500-100JNP-CT VENKEL LTD | 520861 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603COG500-8R2CSNP VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | - | 125 °C | -55 °C | , 0603 | - | SMT | Obsolete | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.0000082 µF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 3.0488% | 3.0488% | 0.838 mm | 1.6 mm | 0.813 mm | - | ||
![]() C0603X7R6R3-153KNP-CT Venkel | 87146 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | 6.3V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) |