- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201C0G500-0R2BNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 0.2 pF | - | 0.013" (0.33mm) | ||
![]() C0603C0G101-1R0BNE-CT Venkel | 148007 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 1 pF | - | 0.036" (0.91mm) | ||
![]() C0805X7R160-104MNP-CT Venkel | 1000026 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | - | 0.035" (0.90mm) | ||
![]() C0603C0G500-221KNP-CT Venkel | 265792 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 220 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-270FNE-CT Venkel | 2034 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 27 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R250-682KNP-CT Venkel | 151738 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 6800 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R160-103MNP-CT Venkel | 546260 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 10000 pF | - | 0.035" (0.90mm) | ||
![]() C0402X6S6R3-224KNP-CT Venkel | 10026 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 6.3V | -55°C ~ 105°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X6S | General Purpose | 0.22 μF | - | 0.022" (0.55mm) | ||
![]() C0603Z5U250-104ZNP-CT Venkel | 1000026 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | 10°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Z5U | General Purpose | 0.1 μF | - | 0.036" (0.91mm) | ||
![]() C1206C0G250-151KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.035" (0.90mm) | ||
![]() C0603X7R160-272KNP-CT Venkel | 12520 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 2700 pF | - | 0.036" (0.91mm) | ||
![]() C0603X7R6R3-105KNP-CT Venkel | 2038 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 1 μF | - | 0.035" (0.90mm) | ||
![]() C1206X7R500-473MNE-CT Venkel | 6412 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 0.047 μF | - | 0.035" (0.90mm) | ||
![]() C0603X7R250-102KNP-CT Venkel | 1200040 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.036" (0.91mm) | ||
![]() C0603Y5V100-105MNP-CT Venkel | 1200040 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Y5V (F) | General Purpose | 1 μF | - | 0.036" (0.91mm) | ||
![]() C0603C0G500-470KNE-CT Venkel | 90923 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | - | 0.036" (0.91mm) | ||
![]() C0402HQN250-220JNP-CT Venkel | 170339 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | RF, Microwave, High Frequency | 22 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C1206X7R160-475MNE-CT Venkel | 37092 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0402X7R500-471MNE-CT Venkel | 37831 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 470 pF | - | 0.022" (0.55mm) | ||
![]() C0603Y5V160-683ZNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.068 μF | - | 0.036" (0.91mm) |