- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X7R500-223MNP-CT Venkel | 40518 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.022 μF | 0.035" (0.90mm) | ||
![]() C0402X7R160-473KNE-CT Venkel | 225417 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.047 μF | 0.022" (0.55mm) | ||
![]() C1210X7S500-106MNE-CT Venkel | 82 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | Active | X7S | General Purpose | 10 μF | 0.087" (2.20mm) | ||
![]() C0805X7R250-104KNP-CT Venkel | 900025 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.1 μF | 0.037" (0.95mm) | ||
![]() C0402C0G250-0R8BNE-CT Venkel | 90034 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 0.8 pF | 0.022" (0.55mm) | ||
![]() C0603Y5V100-105MNE-CT Venkel | 800050 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Y5V (F) | General Purpose | 1 μF | 0.036" (0.91mm) | ||
![]() C0402X7R500-561KNP-CT Venkel | 16050 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 560 pF | 0.022" (0.55mm) | ||
![]() C0201C0G250-3R3CNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 3.3 pF | 0.013" (0.33mm) | ||
![]() C0603X7R101-682JNP-CT Venkel | 5630 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 6800 pF | 0.036" (0.91mm) | ||
![]() C0603X7R250-104KNE-CT Venkel | 1000049 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.1 μF | 0.036" (0.91mm) | ||
![]() C0402C0G500-330KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 33 pF | 0.022" (0.55mm) | ||
![]() C1206X7R100-475MNE-CT Venkel | 31560 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 4.7 μF | 0.071" (1.80mm) | ||
![]() C0201C0G160-101JNP-CT Venkel | 81 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 100 pF | 0.013" (0.33mm) | ||
![]() C0603C0G500-470KNP-CT Venkel | 121578 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | 0.036" (0.91mm) | ||
![]() C0603C0G500-1R5CNP-CT Venkel | 800043 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 1.5 pF | 0.036" (0.91mm) | ||
![]() C1206Y5V500-224ZNE-CT Venkel | 9726 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.22 μF | 0.055" (1.40mm) | ||
![]() C0603X7R160-152JNP-CT Venkel | 23935 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 1500 pF | 0.036" (0.91mm) | ||
![]() C0805X7R500-102MNP-CT Venkel | 109869 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 1000 pF | 0.035" (0.90mm) | ||
![]() C0603X7R100-105MNP-CT Venkel | 534928 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 1 μF | 0.036" (0.91mm) | ||
![]() C1206X7R101-104MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | 0.053" (1.35mm) |