- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C0G160-101KNE-CT Venkel | 303380 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.036" (0.91mm) | ||
![]() C1206C0G101-151JNP-CT Venkel | 3049 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.035" (0.90mm) | ||
![]() C1206X7R500-684MNP-CT VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0805X7R250-223MNP-CT Venkel | 45564 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.022 µF | - | 0.035" (0.90mm) | ||
![]() C0402Y5V160-104ZNP-CT Venkel | 900024 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.1 µF | - | 0.022" (0.55mm) | ||
![]() C0805X7R500-333MNE-CT Venkel | 4053 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.033 µF | - | 0.035" (0.90mm) | ||
![]() C0805X7R251-472JNP-CT Venkel | 3249 |
| Datasheet | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 250V | -55°C ~ 125°C | Strip | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | X7R | General Purpose | 4700 pF | High Voltage | 0.053" (1.35mm) | ||
![]() C0805X7R160-224KNP-CT Venkel | 33677 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.22 µF | - | 0.053" (1.35mm) | ||
![]() C1210X5R100-106MNE-CT Venkel | 137488 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | Active | X5R | General Purpose | 10 µF | - | 0.106" (2.70mm) | ||
![]() C1206Z5U500-473MNE-CT Venkel | 7233 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | 10°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | Z5U | General Purpose | 0.047 µF | - | 0.035" (0.90mm) | ||
![]() C0805X5R100-105KNP-CT Venkel | 162503 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X5R | General Purpose | 1 µF | - | 0.053" (1.35mm) | ||
![]() C0603X7R160-473JNP-CT Venkel | 10833 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 0.047 µF | - | 0.036" (0.91mm) | ||
![]() C0805X7R250-102MNP-CT Venkel | 87311 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 1000 pF | - | 0.035" (0.90mm) | ||
![]() C0201X7R250-821KNP-CT Venkel | 26628 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X7R | General Purpose | 820 pF | - | 0.013" (0.33mm) | ||
![]() C0402C0G250-100JNP-CT Venkel | 582316 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 10 pF | - | 0.022" (0.55mm) | ||
![]() C0603X7R160-392MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 3900 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-221KNE-CT Venkel | 900033 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 220 pF | - | 0.022" (0.55mm) | ||
![]() C0603X7R101-102KNE-CT Venkel | 900024 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.036" (0.91mm) | ||
![]() C0805C0G500-8R2BNE-CT Venkel | 12501 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 8.2 pF | - | 0.035" (0.90mm) | ||
![]() C0805C0G500-391KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 390 pF | - | 0.035" (0.90mm) |