- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R160-102MNE-CT Venkel | 1100037 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 1000 pF | 0.036" (0.91mm) | ||
![]() C0402Z5U250-473MNP-CT Venkel | 444437 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | 10°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Z5U | General Purpose | 0.047 μF | 0.022" (0.55mm) | ||
![]() C0402Y5V500-103ZNE-CT Venkel | 900029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.01 μF | 0.022" (0.55mm) | ||
![]() C0603X7R100-474MNE-CT Venkel | 667469 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 0.47 μF | 0.036" (0.91mm) | ||
![]() C0603X7R500-332MNE-CT Venkel | 5807 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 3300 pF | 0.036" (0.91mm) | ||
![]() C0805Z5U250-103ZNE-CT Venkel | 436991 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | 10°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | -20%, +80% | Active | Z5U | General Purpose | 10000 pF | 0.035" (0.90mm) | ||
![]() C0603X7R250-471MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 470 pF | 0.036" (0.91mm) | ||
![]() C0603X7R500-153JNP-CT Venkel | 14436 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 0.015 μF | 0.036" (0.91mm) | ||
![]() C1206X7R500-473KNE-CT Venkel | 6415 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 0.047 μF | 0.035" (0.90mm) | ||
![]() C0805X7R6R3-105KNE-CT Venkel | 156071 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 1 μF | 0.053" (1.35mm) | ||
![]() C0201C0G250-180JNP-CT Venkel | 15047 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 18 pF | 0.013" (0.33mm) | ||
![]() C0402X5R160-224KNP-CT Venkel | 14479 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X5R | General Purpose | 0.22 μF | 0.022" (0.56mm) | ||
![]() C1812X7R500-106KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.180" L x 0.125" W (4.57mm x 3.17mm) | ±10% | Active | X7R | General Purpose | 10 μF | 0.110" (2.80mm) | ||
![]() C0603C0G500-2R7CNP-CT Venkel | 57629 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 2.7 pF | 0.036" (0.91mm) | ||
![]() C0603X7R500-392MNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 3900 pF | 0.036" (0.91mm) | ||
![]() C0805X7R101-153KNE-CT Venkel | 3628 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.015 μF | 0.036" (0.91mm) | ||
![]() C0805X7R500-104MNP-CT Venkel | 900019 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | 0.037" (0.95mm) | ||
![]() C0603X5R160-105MNP-CT Venkel | 900019 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X5R | General Purpose | 1 μF | 0.035" (0.90mm) | ||
![]() C0402C0G500-221FNE-CT Venkel | 6805 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 220 pF | 0.022" (0.55mm) | ||
![]() C1206X7R500-102MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 1000 pF | 0.035" (0.90mm) |