- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X7R250-475MNE-CT Venkel | 33352 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 4.7 μF | 0.071" (1.80mm) | ||
![]() C0402X7R160-823KNE-CT Venkel | 79583 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.082 μF | 0.022" (0.55mm) | ||
![]() C1206X7R250-105JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | X7R | General Purpose | 1 μF | 0.074" (1.90mm) | ||
![]() C0603C0G500-1R0BNP-CT Venkel | 133243 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 1 pF | 0.036" (0.91mm) | ||
![]() C0603C0G500-101KNP-CT Venkel | 307138 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 100 pF | 0.036" (0.91mm) | ||
![]() C0603X7R160-334JNE-CT Venkel | 28847 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 0.33 μF | 0.036" (0.91mm) | ||
![]() C1210X7R350-106KNE-CT Venkel | 70 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 35V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | Active | X7R | General Purpose | 10 μF | 0.110" (2.80mm) | ||
![]() C0603Y5V100-474ZNP-CT Venkel | 667462 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.47 μF | 0.036" (0.91mm) | ||
![]() C0402C0G500-3R3CNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 3.3 pF | 0.022" (0.55mm) | ||
![]() C0402C0G250-181KNP-CT Venkel | 77035 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 180 pF | 0.022" (0.55mm) | ||
![]() C0402Y5V250-473ZNP-CT Venkel | 270513 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.047 μF | 0.022" (0.55mm) | ||
![]() C0603C0G500-220JNE-CT Venkel | 419595 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | C0G, NP0 | General Purpose | 22 pF | 0.036" (0.91mm) | ||
![]() C0805X7R100-225MNE-CT Venkel | 83869 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 2.2 μF | 0.053" (1.35mm) | ||
![]() C0603X5R100-474MNE-CT Venkel | 593317 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X5R | General Purpose | 0.47 μF | 0.037" (0.95mm) | ||
![]() C0402C0G500-181JNE-CT Venkel | 65437 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 180 pF | 0.022" (0.55mm) | ||
![]() C0201X7R160-102JNP-CT Venkel | 11637 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | X7R | General Purpose | 1000 pF | 0.013" (0.33mm) | ||
![]() C0805C0G500-103FNE-CT Venkel | 4837 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | Active | C0G, NP0 | General Purpose | 10000 pF | 0.053" (1.35mm) | ||
![]() C0402X7R250-393KNP-CT Venkel | 10259 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.039 μF | 0.022" (0.55mm) | ||
![]() C0603C0G500-151KNE-CT Venkel | 15922 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 150 pF | 0.036" (0.91mm) | ||
![]() C0402C0G250-1R0BNP-CT Venkel | 45878 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 1 pF | 0.022" (0.55mm) |