- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402X7R250-183KNE-CT Venkel | 1214 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.018 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X7R500-101MNE-CT Venkel | 8815 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 100 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402C0G250-4R0CNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 4 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1206X7R100-475KNP-CT Venkel | 44469 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | - | - | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 4.7 μF | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402C0G500-150JNE-CT Venkel | 294702 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X7R500-153MNP-CT Venkel | 95054 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 0.015 μF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X7R6R3-473KNE-CT Venkel | 363643 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 6.3V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.047 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402X7R160-224KNP-CT Venkel | 14505 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 16V | -55°C ~ 125°C | - | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | X7R | General Purpose | 0.22 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402HQN500-0R8CNP-CT Venkel | 11014 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | C0G, NP0 | RF, Microwave, High Frequency | 0.8 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C0603X5R6R3-106KNP-CT Venkel | 173905 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | - | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | X5R | General Purpose | 10 μF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0201C0G250-150GNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Strip | Active | 25V | -55°C ~ 125°C | - | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±2% | - | C0G, NP0 | General Purpose | 15 pF | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C1206X7R100-155KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 10V | -55°C ~ 125°C | - | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | X7R | General Purpose | 1.5 μF | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0805X7R500-224KNE-CT Venkel | 37859 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | X7R | General Purpose | 0.22 μF | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C0805X7R500-224JNE-CT Venkel | 843 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | X7R | General Purpose | 0.22 μF | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206X6S6R3-476MNE-CT Venkel | 12627 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 105°C | - | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | - | X6S | General Purpose | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402X7R500-272JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | X7R | General Purpose | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G500-681FNE-CT Venkel | 18819 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | C0G, NP0 | General Purpose | 680 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-102KNP-CT Venkel | 800043 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Strip | Active | 50V | -55°C ~ 125°C | - | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | X7R | General Purpose | 1000 pF | - | - | - | - | - | 0.034" (0.86mm) | - | ||
![]() C0402X5R6R3-475KNE-CT Venkel | 190003 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 6.3V | -55°C ~ 85°C | - | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | X5R | General Purpose | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() C0805X7R102-102KNE-CT Venkel | 14103 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Strip | Active | 1000V (1kV) | -55°C ~ 125°C | - | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | X7R | General Purpose | 1000 pF | - | - | - | High Voltage | - | 0.043" (1.10mm) | - |