- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402HQN500-3R6CNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | C0G, NP0 | RF, Microwave, High Frequency | 3.6 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() FTC1206X7R102-103KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 1000V (1kV) | -55°C ~ 125°C | FTC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | Boardflex Sensitive | 10000 pF | - | - | - | Soft Termination | - | 0.083" (2.10mm) | - | ||
![]() C0805X7R251-222KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | High Voltage | - | 0.036" (0.91mm) | - | ||
![]() FTC1210X7R631-473KNE Venkel | 3241 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 630V | -55°C ~ 125°C | FTC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | X7R | Boardflex Sensitive | 0.047 μF | - | - | - | Soft Termination | - | 0.118" (3.00mm) | - | ||
![]() FTC0805X7R250-475KNE Venkel | 10780 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | FTC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | X7R | Boardflex Sensitive | 4.7 μF | - | - | - | Soft Termination | - | 0.061" (1.55mm) | - | ||
![]() C1808X7R202-472KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Tape & Reel (TR) | Active | 2000V (2kV) | -55°C ~ 125°C | HVC | 0.180" L x 0.080" W (4.57mm x 2.03mm) | ±10% | X7R | General Purpose | 4700 pF | - | - | - | High Voltage | - | 0.087" (2.20mm) | - | ||
![]() C0402X6S6R3-475MNP Venkel | 64050 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 105°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | X6S | General Purpose | 4.7 μF | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() C0805X6S250-475KNE Venkel | 91825 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 105°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X6S | General Purpose | 4.7 μF | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C01005X5R6R3-104KNP Venkel | 16041 |
| - | Surface Mount, MLCC | 01005 (0402 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 85°C | C | 0.016" L x 0.008" W (0.41mm x 0.20mm) | ±10% | X5R | General Purpose | 0.1 μF | - | - | - | - | - | 0.008" (0.20mm) | - | ||
![]() C1206X7R101-225MNE Venkel | 253296 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X7R | General Purpose | 2.2 μF | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C0402HQN101-0R5ANP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 0.5 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C0805X7R250-475KNE Venkel | 142891 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 4.7 μF | - | - | - | - | - | 0.060" (1.52mm) | - | ||
![]() C0402X7R100-474KNP Venkel | 55130 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | X7R | General Purpose | 0.47 μF | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1210X7S500-106MNE Venkel | 23766 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.126" L x 0.098" W (3.20mm x 2.49mm) | ±20% | X7S | General Purpose | 10 μF | - | - | - | - | - | - | - | ||
![]() C0805X5R250-106KNE*K Venkel | 174403 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X5R | General Purpose | 10 μF | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0805X5R350-226MNE Venkel | 65755 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 35V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X5R | General Purpose | 22 μF | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0805X6S4R0-226MNE Venkel | 6085 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 4V | -55°C ~ 105°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X6S | General Purpose | 22 μF | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C0603X5R100-105KNR Venkel | 279042 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 1 μF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X7R100-105KNP Venkel | 122062 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 1 μF | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() SAFC2211X7R502-222KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | X7R | Safety | 2200 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 |