- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X6S4R0-476MNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 4V | -55°C ~ 105°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | X6S | General Purpose | 47 μF | - | - | - | - | - | 0.058" (1.47mm) | - | ||
![]() C0805X6S500-475KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 105°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X6S | General Purpose | 4.7 μF | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() SAFC2220X7R502-222KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.197" W (5.70mm x 5.00mm) | ±10% | X7R | Safety | 2200 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 | ||
![]() SAFC2211X7R502-102KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | X7R | Safety | 1000 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 | ||
![]() SAFC2211X7R502-471KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | X7R | Safety | 470 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 | ||
![]() C0402X7S100-105KNP Venkel | 99882 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X7S | General Purpose | 1 μF | - | - | - | - | - | 0.028" (0.70mm) | - | ||
![]() C0402X6S4R0-225KNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 4V | -55°C ~ 105°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X6S | General Purpose | 2.2 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X5R6R3-226MNR Venkel | 9007 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X5R | General Purpose | 22 μF | - | - | - | - | - | 0.039" (1.00mm) | - | ||
![]() C0402X6S6R3-225KNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 6.3V | -55°C ~ 105°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X6S | General Purpose | 2.2 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R101-105KNE Venkel | 20019 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 1 μF | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0603X7R250-224KNR Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 0.22 μF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402HQN101-3R6BNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 3.6 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() FTC1206X7R101-225KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | FTC | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | X7R | Boardflex Sensitive | 2.2 μF | - | - | - | Soft Termination | - | 0.083" (2.10mm) | - | ||
![]() C1206X6S350-106MNE Venkel | 69475 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 35V | -55°C ~ 105°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | X6S | General Purpose | 10 μF | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() SAFC2211X7R502-222KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 2211 (5728 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.224" L x 0.110" W (5.70mm x 2.80mm) | ±10% | X7R | Safety | 2200 pF | - | - | - | - | - | 0.118" (3.00mm) | X1, Y2 | ||
![]() C0402HQN201-0R9ANP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 200V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 0.9 pF | - | - | - | High Q, Low Loss | - | 0.022" (0.56mm) | - | ||
![]() C0402X5R100-223KNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 10V | -55°C ~ 85°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | X5R | General Purpose | 0.022 μF | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1812X7R350-106KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | Venkel | Tape & Reel (TR) | Active | 35V | -55°C ~ 125°C | C | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | X7R | General Purpose | 10 μF | - | - | - | - | - | 0.095" (2.41mm) | - | ||
![]() C0402X5R500-103KNP Venkel | 1100025 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 10000 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() SAFC1808X7R502-681KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | Venkel | Tape & Reel (TR) | Active | 250VAC | -55°C ~ 125°C | SAFC | 0.181" L x 0.079" W (4.60mm x 2.00mm) | ±10% | X7R | Safety | 680 pF | - | - | - | - | - | 0.087" (2.20mm) | X1, Y2 |