- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603C0G500-120JNE Venkel | 44024 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C1206X7R501-222KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 125°C | HVC | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 2200 pF | - | - | - | High Voltage | - | 0.053 (1.35mm) | - | ||
![]() C1206X7R100-475KNP Venkel | 37084 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | - | 10V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 4.7 µF | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() C0603X7R250-472KNP Venkel | 151415 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 4700 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X7R500-102MNP Venkel | 168209 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | X7R | General Purpose | 1000 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603C0G500-1R0CNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25pF | C0G, NP0 | General Purpose | 1 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X5R6R3-224KNE Venkel | 55836 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 6.3V | -55°C ~ 85°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X5R | General Purpose | 0.22 µF | - | - | - | - | - | 0.022 (0.56mm) | - | ||
![]() C0603X7R500-101KNE Venkel | 341285 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 100 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X7R500-152KNE Venkel | 31545 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | X7R | General Purpose | 1500 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0402C0G250-101JNE Venkel | 1100029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0805X7R500-104KNP Venkel | 1200045 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 50V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 0.1 µF | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() C0603X7R250-222JNP Venkel | 9608 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±5% | X7R | General Purpose | 2200 pF | - | - | - | - | - | 0.038 (0.97mm) | - | ||
![]() C1206X7R250-106KNE Venkel | 13741 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 10 µF | - | - | - | - | - | 0.071 (1.80mm) | - | ||
![]() C0805X7R101-104KNE Venkel | 390073 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | X7R | General Purpose | 0.1 µF | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() C0603C0G500-101JNP Venkel | 307812 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402C0G500-2R2BNP Venkel | 36048 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | Non-Compliant | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1pF | C0G, NP0 | General Purpose | 2.2 pF | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603C0G101-1R8BNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 100V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 1.8 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402C0G500-8R2CNP Venkel | 43207 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | C0G, NP0 | General Purpose | 8.2 pF | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() C0603X7R500-152KNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | X7R | General Purpose | 1500 pF | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0603Y5V250-105ZNE Venkel | 1200046 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | 25V | -30°C ~ 85°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | -20%, +80% | Y5V (F) | General Purpose | 1 µF | - | - | - | - | - | 0.036 (0.91mm) | - |