- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C0G500-680JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | ||
![]() C1206X7R500-474KNE Venkel | 50445 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.47 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.074 (1.90mm) | - | ||
![]() C0603X7R250-224KNP Venkel | 135703 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603X7R250-224KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.61 | - | Yes | 25V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22 µF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0603 | - | 10% | 10% | - | 0.965 mm | - | 1.6 mm | 0.813 mm | 0.036 (0.91mm) | - | ||
![]() C0201X5R100-103KNP Venkel | 86127 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 10V | -55°C ~ 85°C | C | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013 (0.33mm) | - | ||
![]() C0805X7R500-104MNP Venkel | 800040 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.95mm) | - | ||
![]() C0603X7R500-153KNP Venkel | 79243 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.015 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | ||
![]() C0603C0G500-560JNE Venkel | 17634 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C1210Z5U500-224MNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | 10°C ~ 85°C | C | 0.125 L x 0.100 W (3.18mm x 2.54mm) | ±20% | - | - | - | Z5U | - | General Purpose | - | 0.22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053 (1.35mm) | - | ||
![]() C0805X7R250-334KNE Venkel | 3350 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 25V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.058 (1.47mm) | - | ||
![]() C0402X7R250-332KNE Venkel | 8034 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() C0603X7R100-105MNE Venkel | 63650 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 125°C | C | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.038 (0.97mm) | - | ||
![]() C0805X7R160-105MNE Venkel | 203110 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 125°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.058 (1.47mm) | - | ||
![]() C0402X5R6R3-105MNE Venkel | 1200012 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 6.3V | -55°C ~ 85°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C1812X7R101-225KNE Venkel | 588 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.180 L x 0.125 W (4.57mm x 3.17mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110 (2.80mm) | - | ||
![]() C0603C0G500-102JNP Venkel | 489739 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X7R500-102KNP Venkel | 180500 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.55mm) | - | ||
![]() C0603C0G500-101KNP Venkel | 230866 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C0402X7R500-472JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±5% | - | - | - | X7R | - | General Purpose | - | 4700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025 (0.64mm) | - | ||
![]() C1808X7R202-102KNE Venkel | 22209 |
| - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 2000V (2kV) | -55°C ~ 125°C | HVC | 0.180 L x 0.080 W (4.57mm x 2.03mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.087 (2.20mm) | - | ||
![]() C1206Z5U250-105ZNE Venkel | 69333 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | 10°C ~ 85°C | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | -20%, +80% | - | - | - | Z5U | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - |