- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C0G500-102JNE Venkel | 66808 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | BZA40 | - | - | - | NXP USA Inc. | - | - | Bulk | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | - | * | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | - | - | - | - | C0G, NP0 | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() C1206X7R500103KNE Venkel | 11654 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | VENKEL LTD | VENKEL LTD | C1206X7R500-103KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.98 | - | Yes | 50V | -55°C ~ 125°C | - | C | 0.125 L x 0.060 W (3.18mm x 1.52mm) | ±10% | e3 | Yes | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1206 | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035 (0.90mm) | - | ||
![]() C0603X5R100-105KNE-CT Venkel | 1200038 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 85°C | - | C | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±10% | - | - | - | - | X5R | - | General Purpose | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036 (0.91mm) | - | ||
![]() UPTF0603-16W-P4871BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0905X7R500-105KNP Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0603COG500101FN Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VENKEL CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1210X5R100-107MNE Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C0G500-1R5BNR Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C0G101-8R2CNP-CT VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C1206X5R6RE-476MNE VENKEL LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0402C0G500-180JND VENKEL LTD | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | VENKEL LTD | - | - | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.000018 μF | TR, PAPER, 10 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | - | 5% | 5% | - | 0.64 mm | - | 1 mm | 0.5 mm | - | - | ||
![]() C0603Y5V160-683MNE-CT Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | Y5V (F) | - | General Purpose | - | 0.068 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G500-0R5DNE-CT Venkel | 4032 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.5pF | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 0.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G250-331JNP-CT Venkel | 30816 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805Z5U500-334MNP-CT Venkel | 2721 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 50V | 10°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | Active | - | Z5U | - | General Purpose | - | 0.33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - | ||
![]() C0402Y5V100-104ZNE-CT Venkel | 1000047 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 10V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | - | - | Active | - | Y5V (F) | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805X7R250-102KNP-CT Venkel | 102818 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X7R100-104MNP-CT Venkel | 1100010 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | X7R | - | General Purpose | - | 0.1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X5R100-224MNP-CT Venkel | 146866 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 10V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | - | - | Active | - | X5R | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.56mm) | - | ||
![]() C0603C0G101-101KNE-CT Venkel | 227413 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - |