- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0402C0G500-681KNP-CT Venkel | 156634 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 680 pF | - | 0.022" (0.55mm) | ||
![]() C0805C0G500-470KNE-CT Venkel | 6143 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | - | 0.035" (0.90mm) | ||
![]() C0402HQN250-0R7BNE-CT Venkel | 69381 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 0.7 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0603X5R6R3-226MNE-CT Venkel | 125437 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X5R | General Purpose | 22 μF | - | 0.039" (0.99mm) | ||
![]() C0603Y5V160-104ZNE-CT Venkel | 1000031 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.1 μF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-1R8DNP-CT Venkel | 20026 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 1.8 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G500-151JNP-CT Venkel | 15922 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-560GNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | Active | C0G, NP0 | General Purpose | 56 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G500-101KNE-CT Venkel | 282130 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.036" (0.91mm) | ||
![]() C0603X7R101-101MNP-CT Venkel | 8811 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 100 pF | - | 0.036" (0.91mm) | ||
![]() C0805X7R160-223KNP-CT Venkel | 48045 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.022 μF | - | 0.035" (0.90mm) | ||
![]() C0603X5R250-104KNP-CT Venkel | 800028 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X5R | General Purpose | 0.1 μF | - | 0.035" (0.90mm) | ||
![]() C0603X7R100-474KNP-CT Venkel | 823691 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.47 μF | - | 0.035" (0.90mm) | ||
![]() C0603X7R250-392MNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 3900 pF | - | 0.036" (0.91mm) | ||
![]() C0201C0G250-1R0CNP-CT Venkel | 90009 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 1 pF | - | 0.013" (0.33mm) | ||
![]() C0402Y5V500-103MNP-CT Venkel | 900037 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Y5V (F) | General Purpose | 0.01 μF | - | 0.022" (0.55mm) | ||
![]() C0201X5R4R0-474MNP-CT Venkel | 14343 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 4V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | Active | X5R | General Purpose | 0.47 μF | - | 0.013" (0.33mm) | ||
![]() C1206Y5V250-106ZNE-CT Venkel | 241615 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 10 μF | - | 0.071" (1.80mm) | ||
![]() C1206X7R100-475KNE-CT Venkel | 35070 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0402C0G500-220JNE-CT Venkel | 122610 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 22 pF | - | 0.022" (0.55mm) |