- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603X7R500-101JNP-CT Venkel | 260121 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 100 pF | - | 0.036" (0.91mm) | ||
![]() C0603X7R6R3-105MNP-CT Venkel | 444424 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 1 μF | - | 0.035" (0.90mm) | ||
![]() C0402X7R500-271JNE-CT Venkel | 8050 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | X7R | General Purpose | 270 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R251-103MNE-CT Venkel | 73947 |
| Datasheet | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 250V | -55°C ~ 125°C | Strip | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.01 μF | High Voltage | 0.053" (1.35mm) | ||
![]() C0402X7R160-682KNP-CT Venkel | 110398 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 6800 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R160-103KNE-CT Venkel | 552574 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 10000 pF | - | 0.035" (0.90mm) | ||
![]() C0805Z5U250-103MNE-CT Venkel | 546259 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | 10°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | Z5U | General Purpose | 0.01 μF | - | 0.035" (0.90mm) | ||
![]() C0402X5R6R3-224KNE-CT Venkel | 55848 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X5R | General Purpose | 0.22 μF | - | 0.022" (0.56mm) | ||
![]() C0805C0G500-222KNE-CT Venkel | 9858 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 2200 pF | - | 0.035" (0.90mm) | ||
![]() C0603X7R250-103MNE-CT Venkel | 561780 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 10000 pF | - | 0.036" (0.91mm) | ||
![]() C0603X7R101-101KNE-CT Venkel | 7248 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 100 pF | - | 0.036" (0.91mm) | ||
![]() C1206X5R100-226KNE-CT Venkel | 342399 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X5R | General Purpose | 22 μF | - | 0.071" (1.80mm) | ||
![]() C0402C0G500-560KNE-CT Venkel | 187760 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 56 pF | - | 0.022" (0.55mm) | ||
![]() C0402HQN250-5R6BNP-CT Venkel | 36011 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 5.6 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0201X5R100-222KNP-CT Venkel | 12165 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X5R | General Purpose | 2200 pF | - | 0.013" (0.33mm) | ||
![]() C0805C0G101-6R8DNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 6.8 pF | - | 0.035" (0.90mm) | ||
![]() C1206X7R631-103MNE-CT Venkel | 2935 |
| Datasheet | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 630V | -55°C ~ 125°C | Strip | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 10000 pF | High Voltage | 0.053" (1.35mm) | ||
![]() C0805X7R100-105KNP-CT Venkel | 179093 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 1 μF | - | 0.053" (1.35mm) | ||
![]() C0805X7R160-684KNP-CT Venkel | 11576 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.68 μF | - | 0.057" (1.45mm) | ||
![]() C0603X7R6R3-105MNE-CT Venkel | 444426 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 1 μF | - | 0.036" (0.91mm) |