- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201C0G500-1R5CNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 1.5 pF | 0.013" (0.33mm) | ||
![]() C1210X5R6R3-106KNE-CT Venkel | 140018 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | Active | X5R | General Purpose | 10 μF | 0.106" (2.70mm) | ||
![]() C0402C0G250-221KNP-CT Venkel | 900034 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 220 pF | 0.022" (0.55mm) | ||
![]() C0805Y5V160-104ZNE-CT Venkel | 1000043 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.1 μF | 0.035" (0.90mm) | ||
![]() C0402Z5U160-393MNP-CT Venkel | 10043 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | 10°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Z5U | General Purpose | 0.039 μF | 0.022" (0.55mm) | ||
![]() C0402C0G500-681KNP-CT Venkel | 156634 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 680 pF | 0.022" (0.55mm) | ||
![]() C0805C0G500-470KNE-CT Venkel | 6143 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | 0.035" (0.90mm) | ||
![]() C0402C0G250-180FNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 18 pF | 0.022" (0.55mm) | ||
![]() C0402X7R500-822KNP-CT Venkel | 30538 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 8200 pF | 0.022" (0.55mm) | ||
![]() C0603C0G101-100DNE-CT Venkel | 61207 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 10 pF | 0.036" (0.91mm) | ||
![]() C1206C0G500-101KNP-CT Venkel | 97 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | C0G, NP0 | General Purpose | 100 pF | 0.035" (0.90mm) | ||
![]() C0603X7R250-102KNE-CT Venkel | 800009 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 1000 pF | 0.036" (0.91mm) | ||
![]() C0603X7R160-392KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 3900 pF | 0.036" (0.91mm) | ||
![]() C0402X7R6R3-473KNP-CT Venkel | 180029 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 0.047 μF | 0.022" (0.55mm) | ||
![]() C0603X5R6R3-475KNP-CT Venkel | 342594 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X5R | General Purpose | 4.7 μF | 0.035" (0.90mm) | ||
![]() C0603X7R101-471KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 470 pF | 0.034" (0.86mm) | ||
![]() C0805X7R250-474KNE-CT Venkel | 16724 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.47 μF | 0.057" (1.45mm) | ||
![]() C0402Y5V250-102ZNP-CT Venkel | 126034 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 1000 pF | 0.022" (0.55mm) | ||
![]() C0402C0G500-102JNP-CT Venkel | 52469 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 1000 pF | 0.022" (0.55mm) | ||
![]() C0603X7R100-105JNP-CT Venkel | 35242 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 1 μF | 0.036" (0.91mm) |