- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206Y5V250-106MNP-CT Venkel | 265511 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | Y5V (F) | General Purpose | 10 μF | - | 0.071" (1.80mm) | ||
![]() C0603X7R101-682JNE-CT Venkel | 6303 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | X7R | General Purpose | 6800 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-471KNP-CT Venkel | 125510 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 470 pF | - | 0.022" (0.55mm) | ||
![]() C0603Y5V160-104ZNP-CT Venkel | 1000022 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.1 μF | - | 0.036" (0.91mm) | ||
![]() C0201X7R160-272KNP-CT Venkel | 17323 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X7R | General Purpose | 2700 pF | - | 0.013" (0.33mm) | ||
![]() C0603C0G500-1R5CNE-CT Venkel | 1200006 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 1.5 pF | - | 0.036" (0.91mm) | ||
![]() C0805X6S250-475KNE-CT Venkel | 122406 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 105°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X6S | General Purpose | 4.7 μF | - | 0.055" (1.40mm) | ||
![]() C0603Y5V100-225MNE-CT Venkel | 4843 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Y5V (F) | General Purpose | 2.2 μF | - | 0.036" (0.91mm) | ||
![]() C0402X7R250-103JNP-CT Venkel | 1200006 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | X7R | General Purpose | 10000 pF | - | 0.022" (0.55mm) | ||
![]() C1206X5R160-106MNE-CT Venkel | 325650 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X5R | General Purpose | 10 μF | - | 0.071" (1.80mm) | ||
![]() C0603C0G500-3R3BNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 3.3 pF | - | 0.036" (0.91mm) | ||
![]() C1206X7R101-102MNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 1000 pF | - | 0.035" (0.90mm) | ||
![]() C0603C0G101-470KNP-CT Venkel | 158314 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | - | 0.036" (0.91mm) | ||
![]() C0402HQN500-0R7BNE-CT Venkel | 32046 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 0.7 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0402C0G500-R75BNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 0.75 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R251-392KNP-CT Venkel | 3621 |
| Datasheet | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 250V | -55°C ~ 125°C | Strip | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 3900 pF | High Voltage | 0.032" (0.81mm) | ||
![]() C1206X7R160-475MNP-CT Venkel | 25646 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0603X7R101-103MNE-CT Venkel | 22511 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 10000 pF | - | 0.036" (0.91mm) | ||
![]() C0805C0G500-0R5CNE-CT Venkel | 3625 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 0.5 pF | - | 0.035" (0.90mm) | ||
![]() C0201X7R6R3-472KNP-CT Venkel | 135025 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 6.3V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X7R | General Purpose | 4700 pF | - | 0.013" (0.33mm) |