- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201C0G500-221JNP-CT Venkel | 53735 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 220 pF | - | 0.013" (0.33mm) | ||
![]() C0603Y5V100-105ZNE-CT Venkel | 1200035 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 1 μF | - | 0.035" (0.90mm) | ||
![]() C0603X5R500-104MNP-CT Venkel | 800010 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X5R | General Purpose | 0.1 μF | - | 0.036" (0.91mm) | ||
![]() C0603C0G500-6R2DNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 6.2 pF | - | 0.036" (0.91mm) | ||
![]() C0603X7R101-471MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 470 pF | - | 0.036" (0.91mm) | ||
![]() C0402HQN250-1R8BNP-CT Venkel | 8025 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 1.8 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0201X5R6R3-333KNP-CT Venkel | 47625 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X5R | General Purpose | 0.033 μF | - | 0.013" (0.33mm) | ||
![]() C1206X5R100-475MNE-CT Venkel | 28222 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X5R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0805X7R101-103MNE-CT Venkel | 67444 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 0.01 μF | - | 0.035" (0.90mm) | ||
![]() C0603X7R100-223MNP-CT Venkel | 1000018 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 0.022 μF | - | 0.036" (0.91mm) | ||
![]() C0402X7R500-152JNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | X7R | General Purpose | 1500 pF | - | 0.022" (0.55mm) | ||
![]() C0805X5R500-225KNE-CT Venkel | 85054 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X5R | General Purpose | 2.2 μF | - | 0.053" (1.35mm) | ||
![]() C0603X7R250-272KNE-CT Venkel | 8357 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 2700 pF | - | 0.036" (0.91mm) | ||
![]() C0402X5R100-225MNP-CT Venkel | 1100030 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X5R | General Purpose | 2.2 μF | - | 0.022" (0.55mm) | ||
![]() C1206X5R250-475KNE-CT Venkel | 38806 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X5R | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0402C0G500-151JNE-CT Venkel | 1000015 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R250-102KNE-CT Venkel | 220592 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.022" (0.55mm) | ||
![]() C0805X7R500-154KNE-CT Venkel | 2235 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.15 μF | - | 0.053" (1.35mm) | ||
![]() C0402C0G250-0R5BNP-CT Venkel | 536010 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 0.5 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R100-104MNE-CT Venkel | 900028 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 0.1 μF | - | 0.022" (0.55mm) |