- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201Y5V6R3-104ZNP-CT Venkel | 900017 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 6.3V | -30°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.1 μF | - | 0.013" (0.33mm) | ||
![]() C1210X5R160-106KNP-CT Venkel | 153981 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 16V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | Active | X5R | General Purpose | 10 μF | - | 0.106" (2.70mm) | ||
![]() C0402X7R250-272KNP-CT Venkel | 90017 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 2700 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G101-470KNE-CT Venkel | 151971 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | C0G, NP0 | General Purpose | 47 pF | - | 0.036" (0.91mm) | ||
![]() C0805C0G500-4R7DNP-CT Venkel | 4032 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.5pF | Active | C0G, NP0 | General Purpose | 4.7 pF | - | 0.035" (0.90mm) | ||
![]() C0603Y5V160-103ZNE-CT Venkel | 366424 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.01 μF | - | 0.036" (0.91mm) | ||
![]() C0402C0G250-330KNP-CT Venkel | 673908 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 33 pF | - | 0.022" (0.55mm) | ||
![]() C0201X5R6R3-224MNP-CT Venkel | 606641 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 6.3V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | Active | X5R | General Purpose | 0.22 μF | - | 0.013" (0.33mm) | ||
![]() C0603Y5V500-104MNP-CT Venkel | 800039 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Y5V (F) | General Purpose | 0.1 μF | - | 0.036" (0.91mm) | ||
![]() C0402C0G500-270KNP-CT Venkel | 6439 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 27 pF | - | 0.022" (0.55mm) | ||
![]() C0402C0G250-150KNP-CT Venkel | 286972 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 15 pF | - | 0.022" (0.55mm) | ||
![]() C0402X5R100-105KNE-CT Venkel | 1000032 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X5R | General Purpose | 1 μF | - | 0.022" (0.55mm) | ||
![]() C0805C0G251-121JNP-CT Venkel | 151246 |
| Datasheet | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 250V | -55°C ~ 125°C | Strip | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 120 pF | High Voltage | 0.036" (0.91mm) | ||
![]() C0603C0G101-2R7CNP-CT Venkel | 51239 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 2.7 pF | - | 0.036" (0.91mm) | ||
![]() C0603C0G101-2R2BNP-CT Venkel | 16015 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 2.2 pF | - | 0.036" (0.91mm) | ||
![]() C1206C0G500-101JNE-CT Venkel | 91 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.035" (0.90mm) | ||
![]() C1210X5R100-475MNE-CT Venkel | 98764 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | 10V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | Active | X5R | General Purpose | 4.7 μF | - | 0.110" (2.80mm) | ||
![]() C0402X7R500-471MNP-CT Venkel | 24010 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | X7R | General Purpose | 470 pF | - | 0.022" (0.55mm) | ||
![]() C0805C0G500-272JNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 2700 pF | - | 0.053" (1.35mm) | ||
![]() C0603X7R101-471KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 470 pF | - | 0.036" (0.91mm) |