- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206Y5V250-475ZNP-CT Venkel | 38590 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 4.7 μF | - | 0.071" (1.80mm) | ||
![]() C0603X7R160-102KNP-CT Venkel | 1100039 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.036" (0.91mm) | ||
![]() C0603C0G500-8R2CNE-CT Venkel | 2660 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 8.2 pF | - | 0.036" (0.91mm) | ||
![]() C0805C0G250-222JNE-CT Venkel | 3098 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | C0G, NP0 | General Purpose | 2200 pF | - | 0.035" (0.90mm) | ||
![]() C0805X7R160-334KNP-CT Venkel | 3650 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.33 μF | - | 0.057" (1.45mm) | ||
![]() C1206X7R100-104KNP-CT Venkel | 1200050 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 10V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 0.1 μF | - | 0.035" (0.90mm) | ||
![]() C0805X7R500-472KNP-CT Venkel | 76425 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 4700 pF | - | 0.035" (0.90mm) | ||
![]() C1206X7R501-103MNE-CT Venkel | 4825 |
| Datasheet | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 500V | -55°C ~ 125°C | Strip | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 10000 pF | High Voltage | 0.053" (1.35mm) | ||
![]() C0201X5R250-102KNP-CT Venkel | 441717 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | 25V | -55°C ~ 85°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | Active | X5R | General Purpose | 1000 pF | - | 0.013" (0.33mm) | ||
![]() C0402X7R160-822KNE-CT Venkel | 19250 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 8200 pF | - | 0.022" (0.55mm) | ||
![]() C0402X7R250-471KNE-CT Venkel | 117392 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | X7R | General Purpose | 470 pF | - | 0.022" (0.55mm) | ||
![]() C0402Y5V100-224MNP-CT Venkel | 9037 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 10V | -30°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Y5V (F) | General Purpose | 0.22 μF | - | 0.022" (0.55mm) | ||
![]() C0402C0G500-9R1CNP-CT Venkel | 504025 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 9.1 pF | - | 0.022" (0.55mm) | ||
![]() C1206X7R250-102KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | Active | X7R | General Purpose | 1000 pF | - | 0.035" (0.90mm) | ||
![]() C0402C0G250-271FNP-CT Venkel | 510837 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | Active | C0G, NP0 | General Purpose | 270 pF | - | 0.022" (0.55mm) | ||
![]() C0603Y5V250-103ZNP-CT Venkel | 800045 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 25V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | Active | Y5V (F) | General Purpose | 0.01 μF | - | 0.036" (0.91mm) | ||
![]() C0805X7R160-684KNE-CT Venkel | 10428 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | 16V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.68 μF | - | 0.057" (1.45mm) | ||
![]() C0603C0G101-331JNP-CT Venkel | 41690 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | C0G, NP0 | General Purpose | 330 pF | - | 0.036" (0.91mm) | ||
![]() C0402C0G250-3R3BNE-CT Venkel | 184025 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 3.3 pF | - | 0.022" (0.55mm) | ||
![]() C0603C0G101-151FNP-CT Venkel | 2968 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | 100V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | Active | C0G, NP0 | General Purpose | 150 pF | - | 0.036" (0.91mm) |