- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0603Y5V160-683MNP Venkel | In Stock | - | - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603Y5V160-683MNP | Venkel | 85 °C | -30 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.63 | - | Yes | 16V | -30°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | e3 | Yes | EAR99 | Y5V (F) | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.068 μF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Y5V | Yes | 16 V | 0603 | - | - | 20% | 20% | - | 0.965 mm | - | 1.6 mm | 0.813 mm | 0.036" (0.91mm) | - | ||
![]() C1210X5R250-106MNE Venkel | 223287 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 10 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0402X7R250-471KNE Venkel | 107604 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402X7R250-471KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 5.38 | - | Yes | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 470 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 0402 | - | - | 10% | 10% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603Y5V250-103ZNE Venkel | 800032 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -30°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805X7R251-392MNE Venkel | 6407 |
| - | 8 Weeks, 4 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805X7R251-392MNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.71 | Non-Compliant | Yes | 250V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3900 pF | TR, EMBOSSED, 7/13 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 250 V | 0805 | - | - | 20% | 20% | High Voltage | 1.65 mm | - | 2.03 mm | 1.27 mm | 0.036" (0.91mm) | - | ||
![]() C0402C0G500-270FNE Venkel | 17488 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402C0G500-270FNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | - | Active | Active | 0.92 | - | Yes | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 27 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0402 | - | - | 1% | 1% | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1210X7R101-104KNE Venkel | 3391 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1210X7R101-104KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | - | Yes | 100V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.1 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 1210 | - | - | 10% | 10% | - | 3.175 mm | - | 3.2 mm | 2.489 mm | 0.045" (1.15mm) | - | ||
![]() C0603Y5V250-103MNP Venkel | 1000013 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -30°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | - | Y5V (F) | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0201X7R6R3-102KNP Venkel | 144026 |
| - | 10 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0201X7R6R3-102KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.61 | - | Yes | 6.3V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 6.3 V | 0201 | - | - | 10% | 10% | - | 0.305 mm | - | 0.61 mm | 0.305 mm | 0.013" (0.33mm) | - | ||
![]() C0603Y5V250-224ZNP Venkel | 78286 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -30°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 0.22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X5R6R3-225MNP Venkel | 120749 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL CORP | C0402X5R6R3-225MNP | Venkel | 85 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.63 | - | Yes | 6.3V | -55°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | e3 | Yes | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 2.2 μF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 6.3 V | 0402 | - | - | 20% | 20% | - | 0.635 mm | - | 1.016 mm | 0.508 mm | 0.022" (0.55mm) | - | ||
![]() C1206C0G500-150JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G500-3R9CNE Venkel | 10809 |
| - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G500-3R9CNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.45 | - | Yes | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3.9 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0603 | 0.001 | - | 6.41% | 6.41% | - | 0.838 mm | - | 1.6 mm | 0.8 mm | 0.036" (0.91mm) | - | ||
![]() C0402X5R100-154KNP Venkel | 18008 |
| - | 10 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0402X5R100-154KNP | Venkel | 85 °C | -55 °C | Tape & Reel (TR) | , 0402 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.67 | Non-Compliant | Yes | 10V | -55°C ~ 85°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | e3 | Yes | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.15 μF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 10 V | 0402 | - | - | 10% | 10% | - | 0.635 mm | - | 1.016 mm | 0.508 mm | 0.025" (0.64mm) | - | ||
![]() C0402X7R500-561KNE Venkel | 18009 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1206X7R500-224KNE Venkel | 5927 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R500-224KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.41 | - | Yes | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.22 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1206 | - | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C0805X7R500-223KNE Venkel | 68658 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.022 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.058" (1.47mm) | - | ||
![]() C0603C0G500-221JNP-CT Venkel | 237809 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 220 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G500-470JNE-CT Venkel | 5522 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Strip | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402X7R500-272KNE Venkel | 90009 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - |