- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Applications | Capacitance | Features | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X7R250-223KNE-CT Venkel | 71301 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | Active | X7R | General Purpose | 0.022 μF | - | 0.035" (0.90mm) | ||
![]() C0402HQN250-0R7BNP-CT Venkel | 32039 |
| Datasheet | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 0.7 pF | High Q, Low Loss | 0.022" (0.56mm) | ||
![]() C0402C0G500-150KNE-CT Venkel | 358715 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Active | C0G, NP0 | General Purpose | 15 pF | - | 0.022" (0.55mm) | ||
![]() C0805Y5V160-105MNP-CT Venkel | 157966 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | - | - | 16V | -30°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | Y5V (F) | General Purpose | 1 μF | - | 0.053" (1.35mm) | ||
![]() C0603X7R500-102JNR Venkel | In Stock | - | Datasheet | - | - | - | Bag-packed | true | 50V | - | - | - | - | ±5% | - | X7R | - | 1nF | - | - | ||
![]() C1206C0G501-100JNE-CT Venkel | 22447 |
| Datasheet | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | - | - | 500V | -55°C ~ 125°C | Strip | HVC | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±5% | Active | C0G, NP0 | General Purpose | 10 pF | High Voltage | 0.041" (1.05mm) | ||
![]() C0603X5R6R3-475MNE-CT Venkel | 342603 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 6.3V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X5R | General Purpose | 4.7 µF | - | 0.036" (0.91mm) | ||
![]() C0603Y5V160-104MNP-CT Venkel | 800047 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 16V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | Y5V (F) | General Purpose | 0.1 µF | - | 0.036" (0.91mm) | ||
![]() C0201HQN250-0R5ANP-CT Venkel | 12047 |
| Datasheet | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | HQN | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.05pF | Active | C0G, NP0 | RF, Microwave, High Frequency | 0.5 pF | High Q, Low Loss | 0.013" (0.33mm) | ||
![]() C0603X7R250-223KNE-CT Venkel | 800047 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Active | X7R | General Purpose | 0.022 µF | - | 0.034" (0.86mm) | ||
![]() C0201C0G250-101JNP-CT Venkel | 105 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Active | C0G, NP0 | General Purpose | 100 pF | - | 0.013" (0.33mm) | ||
![]() C0805X7R500-472MNE-CT Venkel | 110427 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | Active | X7R | General Purpose | 4700 pF | - | 0.035" (0.90mm) | ||
![]() C0603X7R500-103MNE-CT Venkel | 800047 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Active | X7R | General Purpose | 0.01 µF | - | 0.036" (0.91mm) | ||
![]() C1210X5R160-106KNE-CT Venkel | 140018 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | - | - | 16V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | Active | X5R | General Purpose | 10 µF | - | 0.106" (2.70mm) | ||
![]() C0402C0G500-5R6BNP-CT Venkel | 15247 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.1pF | Active | C0G, NP0 | General Purpose | 5.6 pF | - | 0.022" (0.55mm) | ||
![]() C1206X7R500-473MNP-CT Venkel | 6447 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | Active | X7R | General Purpose | 0.047 µF | - | 0.035" (0.90mm) | ||
![]() C1210X5R250-106MNE-CT Venkel | 167455 |
| - | Surface Mount, MLCC | 1210 (3225 Metric) | Venkel | - | - | 25V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | Active | X5R | General Purpose | 10 µF | - | 0.106" (2.70mm) | ||
![]() C0805X7R250-682JNP-CT Venkel | 16043 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | Active | X7R | General Purpose | 6800 pF | - | 0.035" (0.90mm) | ||
![]() C0402C0G250-2R2CNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | Active | C0G, NP0 | General Purpose | 0.2 pF | - | 0.022" (0.55mm) | ||
![]() C0402Z5U250-153MNP-CT Venkel | 97223 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | - | - | 25V | 10°C ~ 85°C | Strip | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | Active | Z5U | General Purpose | 0.015 µF | - | 0.022" (0.55mm) |