- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Mfr | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Length | Width | Thickness (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X5R101-104KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 100V | -55°C ~ 85°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | Active | - | - | X5R | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C0603C0G250-331KNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | - | C0G, NP0 | - | General Purpose | - | 330 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-272MNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | - | X7R | - | General Purpose | - | 2700 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603Y5V6R3-475ZNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 6.3V | -30°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | -20%, +80% | - | - | Active | - | - | Y5V (F) | - | General Purpose | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G251-121KNE-CT Venkel | In Stock | - | Datasheet | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Strip | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | Active | - | - | C0G, NP0 | - | General Purpose | - | 120 pF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.036" (0.91mm) | - | ||
![]() C1206X7R101-102KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 100V | -55°C ~ 125°C | Strip | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | - | - | Active | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X5R250-102KNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 25V | -55°C ~ 85°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | Active | - | - | X5R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805Y5V250-104ZNP-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 25V | -30°C ~ 85°C | Strip | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | -20%, +80% | - | - | Active | - | - | Y5V (F) | - | General Purpose | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G500-470MNE-CT Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Strip | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | Active | - | - | C0G, NP0 | - | General Purpose | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0201HQN250-1R2CNP-CT Venkel | In Stock | - | Datasheet | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | Venkel | - | - | - | - | - | - | - | - | - | 25V | -55°C ~ 125°C | Strip | HQN | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | - | - | Active | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 1.2 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.013" (0.33mm) | - | ||
![]() C1206X7R500-224KN6P VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | C1206 | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | C | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.22 µF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1206 | 10% | 10% | - | 1.778 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() C1206C0G101-6R8CNE VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.0000068 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 100 V | 1206 | 3.6765% | 3.6765% | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() C1206C0G500-390JNE VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 0.000039 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 5% | 5% | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() C1812X5R250-106KNE VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | - | - | - | - | 85 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | MATTE TIN OVER NICKEL | - | 8532.24.00.20 | 10 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 25 V | 1812 | 10% | 10% | - | 3.3 mm | 4.495 mm | 3.2 mm | - | - | ||
![]() C0805X5R100-106KSNE VENKEL LTD | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | C0805 | - | - | - | 85 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | C | - | - | e3 | Yes | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 10 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X5R | Yes | 10 V | 0805 | 10% | 10% | - | 1.524 mm | 2.032 mm | 1.27 mm | - | - | ||
![]() C0603X7R500-102KNE Venkel | 1100009 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | - | 2 | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001μF | TR, EMBOSSED, 7 INCH | - | CERAMIC CAPACITOR | X7R | Yes | 50V | 0603 | 10% | 10% | - | - | - | - | - | Non-RoHS Compliant |