- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805X7R250-153KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.015 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X5R160-334KNP Venkel | 45705 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 0.33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402X7R160-223MNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 0.022 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X5R6R3-334KNP Venkel | 54830 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 6.3V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 0.33 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-681KNE Venkel | 39163 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.034" (0.86mm) | - | ||
![]() C2225X7R302-102KNE Venkel | In Stock | - | - | 11 Weeks, 3 Days | Surface Mount, MLCC | 2225 (5763 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C2225X7R302-102KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 2225 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | - | Yes | 3000V (3kV) | -55°C ~ 125°C | HVC | 0.225" L x 0.250" W (5.72mm x 6.35mm) | ±10% | e3 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 1000 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 3000 V | 2225 | - | - | 10% | 10% | High Voltage | 3.68 mm | - | 5.72 mm | 6.35 mm | 0.110" (2.80mm) | - | ||
![]() C0805C0G500-130GNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | - | - | - | C0G, NP0 | - | General Purpose | - | 13 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603X5R6R3-476MNP Venkel | 427463 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 6.3V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 47 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | ||
![]() C0402C0G250-8R2CNE Venkel | 64804 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 8.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603HQN251-0R7BNP Venkel | In Stock | - | - | 8 Weeks, 4 Days | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603HQN251-0R7BNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.72 | - | Yes | 250V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | RF, Microwave, High Frequency | 8532.24.00.20 | 0.7 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 250 V | 0603 | - | - | 14.29% | 14.29% | High Q, Low Loss | 0.9 mm | - | 1.52 mm | 0.76 mm | 0.035" (0.87mm) | - | ||
![]() C0402C0G500-2R4CNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 2.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C1210X7R160-226MNE Venkel | 32411 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 125°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0201C0G250-3R9CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0201C0G250-3R3CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0201C0G250-4R7BNP Venkel | 971510 |
| - | 10 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0201C0G250-4R7BNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.66 | - | Yes | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 25 V | 0201 | 0.001 | - | 2.13% | 2.13% | - | 0.305 mm | - | 0.61 mm | 0.305 mm | 0.013" (0.33mm) | - | ||
![]() C1206X7R250-102KNP Venkel | In Stock | - | - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R250-102KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.55 | - | Yes | 25V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 1000 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 1206 | - | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C1206X7R100-106KNE Venkel | 436490 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R100-106KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.98 | Non-Compliant | Yes | 10V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 10 V | 1206 | - | - | 10% | 10% | - | 1.905 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() C0805Y5V500-105ZNP Venkel | 420809 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -30°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 1 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.058" (1.47mm) | - | ||
![]() C0603C0G250-621JNE Venkel | In Stock | - | - | 10 Weeks | Surface Mount, MLCC | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0603C0G250-621JNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0603 | RECTANGULAR PACKAGE | - | Active | Active | 5.31 | - | Yes | 25V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | - | - | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | - | 620 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 25 V | 0603 | - | - | 5% | 5% | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402C0G250-160GNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | - | - | - | C0G, NP0 | - | General Purpose | - | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - |