- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0805C0G500-301KNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C0603C0G201-2R0CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 200V | -55°C ~ 125°C | HVC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805X5R100-474JNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 10V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | X5R | - | General Purpose | - | 0.47 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C1206C0G500-1R0CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402X7R160-333KNE Venkel | 31746 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.033 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805C0G501-470JNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 500V | -55°C ~ 125°C | HVC | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 47 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805C0G500-680FNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G250-270JNE Venkel | 33466 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 27 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0402C0G250-200JNP Venkel | 224007 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0805Z5U500-103MNE Venkel | 442039 |
| - | 10 Weeks | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805Z5U500-103MNE | Venkel | 85 °C | 10 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 1.44 | Yes | 50V | 10°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | e3 | Yes | EAR99 | Z5U | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000 pF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Z5U | Yes | 50 V | 0805 | - | 20% | 20% | - | 1.473 mm | - | 2.032 mm | 1.27 mm | 0.035" (0.90mm) | - | ||
![]() C0805C0G500-100DNE Venkel | 20467 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.5pF | - | - | - | C0G, NP0 | - | General Purpose | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805C0G500-681JNP Venkel | 3216 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 680 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1210X5R160-226KNP Venkel | 157179 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 16V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0603C0G201-2R2CNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 200V | -55°C ~ 125°C | HVC | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.25pF | - | - | - | C0G, NP0 | - | General Purpose | - | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C1206X7R160-106MNE Venkel | 396809 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R160-106MNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 2.07 | Yes | 16V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | 1206 | - | 20% | 20% | - | 1.905 mm | - | 3.2 mm | 1.6 mm | 0.071" (1.80mm) | - | ||
![]() C0201C0G250-6R8BNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1pF | - | - | - | C0G, NP0 | - | General Purpose | - | 6.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0805C0G500-100KNE Venkel | 33620 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805C0G101-101JNE Venkel | 22544 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C0603C0G101-121KNE Venkel | In Stock | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.033" (0.84mm) | - | ||
![]() C0603C0G500-180KNE Venkel | 94417 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 18 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - |